EN
  • EN
  • DE

RS-03K1R2JT

Part No RS-03K1R2JT
Manufacturer Fenghua Electronics
Catalog OEM Parts (O - R)
Description Chip resistor SMD 0603-1R2, 5%, 1/10W Fenghua, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088956-RS-03K1R2JT
Categories OEM Parts(O-R)
Manufacturer Fenghua Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RS-03K1R2JT CAD Model

Description

The RS-03K1R2JT is a carbon film resistor manufactured by Fenghua Electronics. These resistors are designed for general-purpose applications where a cost-effective and reliable resistive element is required. The RS series is known for its stable performance and compact size. The '1R2' likely represents the resistance value (1.2 ohms), 'J' likely indicates tolerance and 'T' usually indicates tape and reel packaging.

Applications:

  • Current Limiting: Used to limit current flow in circuits to protect components.
  • Voltage Division: Employed in voltage divider circuits to create specific voltage levels.
  • Pull-up/Pull-down Resistors: Used in digital circuits to define logic states.
  • General Purpose Resistors: Used as general-purpose resistors in a variety of electronic circuits.
  • LED Current Limiting: Used to limit the current through LEDs.

Features:

  • Carbon Film Construction: Provides a cost-effective resistive element.
  • Stable Performance: Offers stable resistance values over a range of operating conditions.
  • Compact Size: Allows for high-density circuit designs.
  • Wide Resistance Range: Available in a wide range of resistance values.
  • Flame Retardant Coating: Enhances safety by preventing the spread of flames.

Benefits:

  • Cost-Effective Solution: Provides a low-cost resistive solution for various applications.
  • Reliable Operation: Stable resistance values ensure consistent circuit performance.
  • Space Saving: Small size enables integration into compact circuit designs.
  • Wide Applicability: Suitable for a wide range of general-purpose applications.
  • Enhanced Safety: Flame retardant coating enhances safety in electronic circuits.

Technical Specifications (Estimated):

Since precise specifications require the Fenghua Electronics datasheet, the following are estimated:

  • Resistance Value: 1.2 ohms (deduced from '1R2')
  • Tolerance: Likely 5% ('J' is often 5% tolerance)
  • Power Rating: Typically 0.25W or 0.125W (1/4W or 1/8W)
  • Temperature Coefficient: Typically ±300 ppm/°C or ±350 ppm/°C
  • Operating Temperature Range: -55°C to +155°C
  • Package Size: 0204 (estimated, could also be 0207 or similar)

Note: Refer to the Fenghua Electronics datasheet for specific details and derating information.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Texas Instruments
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Yageo
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Essentra Components
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess