The RS-05K391JT is a thick film chip resistor manufactured by Fenghua Electronics. It's designed for general-purpose applications in electronic circuits where precise resistance and stable performance are required. These resistors are widely used in various electronic devices due to their compact size, reliability, and cost-effectiveness.
Applications
- Consumer electronics (e.g., smartphones, tablets, TVs)
- Industrial equipment
- Power supplies
- Automotive electronics
- LED lighting
Features
- Small size (0402 metric size) for high-density PCB mounting
- High stability thick film construction
- Excellent resistance to solder heat
- RoHS compliant
Benefits
- Space-saving design for compact electronic devices
- Reliable performance in demanding environments
- Reduces manufacturing costs due to ease of assembly
- Environmentally friendly due to RoHS compliance
Technical Specifications
The RS-05K391JT has a resistance value of 390 ohms. It has a tolerance of ±5% and a power rating of 0.063W. The temperature coefficient of resistance (TCR) is ±200 ppm/°C. The operating temperature range is -55°C to +155°C.