The RS-06000JT is a thick film chip resistor manufactured by Fenghua Electronics. It offers stable performance and reliability, making it a suitable choice for a wide range of electronic applications where a specific resistance value is needed.
Applications
- Consumer electronics (e.g., audio equipment, remote controls)
- Measuring instruments
- Control circuits
- Communication equipment
- Sensor circuits
Features
- Compact size (0603 metric size) allows for dense PCB layouts
- Thick film resistive element provides good stability
- Superior resistance to solder heat during assembly
- Compliant with RoHS standards
Benefits
- Enables miniaturization of electronic devices
- Offers consistent performance over a wide temperature range
- Simplifies assembly process and reduces manufacturing costs
- Reduces environmental impact
Technical Specifications
The RS-06000JT has a resistance value of 600 ohms. Its resistance tolerance is ±5% and its power rating is 0.1W. The temperature coefficient of resistance (TCR) is ±200 ppm/°C. The operating temperature range extends from -55°C to +155°C.