EN
  • EN
  • DE

IRSF3012L

Part No IRSF3012L
Manufacturer Infineon Technologies
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DRIVER LO SIDE 50V 7A SOT-223
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
Case / Package SOT-223
Win Source Part Number 1047849-IRSF3012L
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRSF3012L CAD Model

Description

The IRSF3012L is a synchronous buck MOSFET driver with integrated bootstrap diode manufactured by Infineon Technologies. It's designed to drive high-side and low-side N-channel MOSFETs in synchronous buck converter applications, enabling efficient and compact power supply designs.

Applications

  • Synchronous Buck Converters
  • Voltage Regulators
  • DC-DC Power Supplies
  • Notebook Computers
  • Graphics Cards

Features

  • Synchronous Buck MOSFET Driver
  • Integrated Bootstrap Diode
  • Adaptive Dead-Time Control
  • Over-Current Protection (OCP)
  • Under-Voltage Lockout (UVLO)
  • Input Voltage Range: 4.5V to 13.2V
  • Output Voltage Tracking
  • Enable/Disable Function
  • Small PQFN Package

Benefits

  • Increased Efficiency in Buck Converters
  • Reduced Component Count
  • Improved System Reliability
  • Protection Against Over-Current and Under-Voltage Conditions
  • Simplified Design and Layout

Additional Details

The IRSF3012L integrates a bootstrap diode, which simplifies the design and reduces the number of external components required. Adaptive dead-time control optimizes the switching performance of the MOSFETs, minimizing switching losses and improving overall efficiency. The over-current protection (OCP) feature protects the power supply from damage in the event of a short circuit or overload condition. Under-voltage lockout (UVLO) ensures that the driver operates only when the input voltage is within the specified range, preventing erratic behavior and protecting the MOSFETs. The output voltage tracking feature allows the output voltage to track an external reference voltage, which is useful in applications where the output voltage needs to be dynamically adjusted. The enable/disable function provides a means to control the operation of the driver. Its small PQFN package minimizes the device's footprint on the circuit board, making it suitable for space-constrained applications. The IRSF3012L is a reliable and efficient solution for driving MOSFETs in synchronous buck converter applications, enabling the design of high-performance power supplies.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $176.4930 $176.4930
2+ $170.6099 $341.2198
3+ $152.9606 $458.8818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess