The VHF100505H18NJT is a multilayer ceramic inductor manufactured by Fenghua Electronics. This inductor is designed for use in high-frequency circuits and applications where small size and high performance are required. It is part of the VHF series, known for its excellent Q-factor and self-resonant frequency.
Applications
- RF circuits
- Wireless communication devices
- Mobile phones
- Bluetooth modules
- Filters and matching networks
Features
- Small size (1005 package)
- High Q-factor
- High self-resonant frequency
- Excellent solderability
- RoHS compliant
Benefits
- Space-saving design due to the small 1005 package.
- Improved circuit performance with high Q-factor, reducing losses.
- Suitable for high-frequency applications due to the high self-resonant frequency.
- Easy assembly with excellent solderability.
- Environmentally friendly due to RoHS compliance.
Technical Specifications
The VHF100505H18NJT has an inductance value of 18 nH. The rated current is typically around 200 mA. The self-resonant frequency is typically in the GHz range. The operating temperature range is typically -55°C to +125°C. The package size is 1.0 mm x 0.5 mm. Refer to the datasheet for complete specifications, including tolerance, Q-factor, and other detailed parameters.