EN
  • EN
  • DE

TGS2610-C00

Part No TGS2610-C00
Manufacturer Figaro
Catalog OEM Parts (T - Z)
Description TGS2610-C00 LP gas sensor, propane/LPG/ (500-10.000ppm) /50/RoHS/Figaro
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 7.8 mm
RoHS Compliant
Win Source Part Number 970802-TGS2610-C00
Categories OEM Parts(T-Z)
Manufacturer Figaro
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TGS2610-C00 CAD Model

Description

The TGS2610-C00 is a semiconductor type gas sensor from Figaro Engineering Inc., designed to detect propane and butane gas concentrations in air. It's primarily used for gas leak detection in residential and commercial environments. The sensor operates by measuring changes in conductivity of a sensing element when exposed to target gases.

Applications:

  • Gas Leak Detectors: Residential and commercial propane/butane gas leak detection.
  • Portable Gas Detectors: Handheld devices for detecting flammable gas leaks.
  • Gas Alarm Systems: Integration into alarm systems for early warning of gas leaks.
  • Ventilation Control: Monitoring gas levels in ventilation systems to optimize airflow.
  • Combustible Gas Monitoring: Detecting and monitoring combustible gas concentrations in various industrial settings.

Features:

  • High Sensitivity to Propane and Butane: Specifically designed for detecting propane and butane gas.
  • Long Life and Low Cost: Provides a cost-effective and reliable solution for gas detection.
  • Small Size: Compact design allows for easy integration into various devices.
  • Simple Electrical Circuit: Requires a simple electrical circuit for operation.
  • Fast Response Time: Provides a quick response to gas leaks.

Benefits:

  • Enhanced Safety: Provides early warning of gas leaks, preventing potential explosions and health hazards.
  • Cost-Effective Solution: Low cost and long life make it an affordable gas detection solution.
  • Easy Integration: Small size and simple circuit allow for easy integration into existing devices and systems.
  • Reliable Performance: Proven technology ensures reliable gas detection performance.
  • Reduced Maintenance: Long life reduces the need for frequent sensor replacements.

The TGS2610-C00 operates by heating a tin dioxide (SnO2) semiconductor sensing element. In clean air, the sensor has a high resistance. When flammable gas is present, the gas is adsorbed onto the sensor surface, causing a decrease in resistance. This change in resistance is proportional to the gas concentration and can be measured using a simple electrical circuit. The sensor requires a heating voltage and a sensing voltage for operation. It is important to consult the manufacturer's datasheet for detailed specifications and recommended operating conditions. The sensor's performance is affected by temperature and humidity, so it is important to consider these factors when designing a gas detection system.

You May Also Be Interested in

Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,778 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess