The XC4013-4PG223M is a Field-Programmable Gate Array (FPGA) from Xilinx's XC4000 family. It is designed for implementing custom digital circuits and systems, offering flexibility and reconfigurability. This FPGA is suitable for a wide range of applications, including telecommunications, industrial control, and data processing.
Applications:
- Telecommunications equipment (e.g., routers, switches)
- Industrial control systems
- Data processing systems
- Image processing applications
- Prototyping and development of digital circuits
Features:
- Configurable Logic Blocks (CLBs)
- Input/Output Blocks (IOBs)
- Programmable interconnect
- On-chip memory
- In-system programmability
Benefits:
- Enables implementation of custom digital circuits
- Offers flexibility and reconfigurability
- Reduces time-to-market for new products
- Allows for design changes without hardware modifications
- Supports a wide range of applications
Specifications:
The XC4013-4PG223M features a matrix of Configurable Logic Blocks (CLBs) that can be interconnected using a programmable interconnect network. Each CLB contains logic gates and flip-flops that can be configured to implement custom logic functions. The Input/Output Blocks (IOBs) provide an interface between the FPGA and external devices. The on-chip memory can be used for storing data and program code. The in-system programmability allows for design changes to be made without removing the FPGA from the circuit board. The device is packaged in a 223-pin plastic PGA (Pin Grid Array) package. The -4 speed grade indicates a specific performance level within the XC4013 family. The 'M' likely denotes military temperature range.
The XC4013-4PG223M's design emphasizes flexibility and performance. Its configurable architecture allows for implementation of a wide range of digital circuits. The programmable interconnect network enables complex routing of signals between CLBs and IOBs. The in-system programmability allows for rapid prototyping and development of new products. The military temperature range ensures reliable operation in harsh environments.