EN
  • EN
  • DE

55.34.9.012.0094

Part No 55.34.9.012.0094
Manufacturer Finder Relays, Inc.
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE 4PDT 7A 12V / General Purpose Relay 4PDT (4 Form C) 12VDC Coil Socketable
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Power Relays, Over 2 Amps
Mfr Finder Relays, Inc.
Series 55
Package Bulk
Mounting Type Socketable
Coil Voltage 12VDC
Contact Form 4PDT (4 Form C)
Contact Rating (Current) 7 A
Switching Voltage 250VAC - Max
Coil Current 86 mA
Coil Type Non Latching
Features Diode, Lighted Indicator, Mechanical Indicator, Test Button
Termination Style Plug In
Must Operate Voltage 9.6 VDC
Must Release Voltage 2.4 VDC
Operate Time 9 ms
Release Time 5 ms
Temperature Range - Operating -40°C ~ 85°C
Contact Material Silver Nickel (AgNi)
Relay Type General Purpose
Coil Resistance 140 Ohms
Base Product Number 55.34.9
Standard Package 10
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0020
Win Source Part Number 1345469-55.34.9.012.0094
Ultra Librarian 3D Model Ultra Librarian 55.34.9.012.0094 CAD Model

Description

The 55.34.9.012.0094 relay from Finder Relays, Inc. is a power relay that comes in a plug-in package.

  • Standard Package: 10
  • Coil Voltage: 12VDC
  • ECCN: EAR99
  • REACH: Not affected

The MC33VR5500V3ES from NXP USA Inc. is an integrated circuit (IC) that falls under the category of power management specialized ICs.

  • Package: Tray
  • Standard Package: 260
  • ECCN: EAR99
  • REACH: Not affected

The ACM-V series common-mode choke from TDK Corporation is a power line filter that comes in a tape and reel package.

  • Standard Package: 800
  • DC Resistance: 16mOhm
  • ECCN: EAR99
  • REACH: Not affected

You May Also Be Interested in

Zhejiang HKE Relay Co.,Ltd.
Power Relay 1 Form A: 1A (SPST-NO) 5V Coil Through Hole
Lowest to $0.4075
HongFa
Power Relay 1 Form A: 1A (SPST-NO) 5V Coil SIP,28x5mm
Lowest to $1.1060
Omron
G6RN-1-DC24 Omron Electronics General Purpose Relays Heavy-Duty SPDT 24VDC datasheet, inventory, & pricing.
Need more? Email Us
Omron
G6D-1A-ASI-DC24 Omron Electronics General Purpose Relays SPST-NO 24VDC 5A Sealed datasheet, inventory, & pricing.
Lowest to $1.3534
Omron
G2RL-24-DC5 Omron Electronics General Purpose Relays DPDT 5VDC Class F Sealed, Hi-Capacity datasheet, inventory, & pricing.
Need more? Email Us
Omron
G5Q-14-DC5 Omron Electronics General Purpose Relays Power PCB Relay Sealed SPDT 5VDC datasheet, inventory, & pricing.
Lowest to $0.7568
HongFa
Power Relay 1 Form A: 1A (SPST-NO) 12V Coil SIP,5x20mm
Lowest to $0.7277
HongFa
Power Relay 1 Form C: 1C (SPDT-CO) 12V Coil Through Hole,10.1x17.6mm
Lowest to $1.5251
Omron
G2RL-24-DC12 Omron Electronics General Purpose Relays DPDT 12VDC Class F Sealed datasheet, inventory, & pricing.
Lowest to $1.7463

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess