EN
  • EN
  • DE

LP2951ACS

Part No LP2951ACS
Manufacturer First Components International
Description 150mA Low Drop Out Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer First Components International
Win Source Part Number 1202786-LP2951ACS
Manufacturer Homepage www.cotra.com.tw/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP2951ACS CAD Model

Description

The LP2951ACS is a micropower low-dropout (LDO) voltage regulator from First Components International. It is designed to provide a stable and regulated output voltage with minimal power consumption, making it ideal for battery-powered and portable applications. This regulator features a low quiescent current and a low dropout voltage, which allows it to operate efficiently even when the input voltage is close to the output voltage. The LP2951ACS also includes protection features such as short-circuit and over-temperature protection, ensuring reliable operation in demanding environments.

Applications

  • Battery-powered systems
  • Portable electronics
  • Microprocessor power supplies
  • Post regulators for switching supplies
  • Solar powered applications

Features

  • Low dropout voltage: Ensures efficient operation even with low input voltages.
  • Low quiescent current: Minimizes power consumption in standby mode.
  • Adjustable output voltage: Allows for customization to specific application requirements.
  • Short-circuit protection: Protects the regulator from damage due to output shorts.
  • Over-temperature protection: Prevents thermal damage to the regulator.
  • Reverse battery protection: Protects the regulator from damage due to reverse polarity connection.

Benefits

  • Extended battery life: Low quiescent current and dropout voltage contribute to longer battery life in portable devices.
  • Improved system reliability: Protection features ensure robust operation and prevent damage.
  • Versatile application: Adjustable output voltage allows for use in a wide range of applications.
  • Reduced power consumption: High efficiency minimizes power loss and heat generation.
  • Simplified design: Requires minimal external components for operation.

Additional Details

The LP2951ACS is available in various package options, including SOIC and DIP. It typically requires only a few external capacitors for stable operation. The output voltage can be adjusted using external resistors, allowing for fine-tuning to the desired voltage level. The device's low dropout voltage ensures that it can maintain regulation even when the input voltage is close to the output voltage, which is particularly important in battery-powered applications where the battery voltage decreases over time.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6759 $60.8310
210+ $0.5546 $116.4660
325+ $0.5373 $174.6225
445+ $0.5200 $231.4000
575+ $0.5027 $289.0525
770+ $0.4507 $347.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess