EN
  • EN
  • DE

FP6861C-C1AS5CTR

Part No FP6861C-C1AS5CTR
Manufacturer FITIPOWER
Catalog Miscellaneous
Description Single-Channel Power Distribution Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer FITIPOWER
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823508-FP6861C-C1AS5CTR
Ultra Librarian 3D Model Ultra Librarian FP6861C-C1AS5CTR CAD Model

Description

The FP6861C-C1AS5CTR is a highly integrated power management IC (PMIC) manufactured by FITIPOWER. It is designed for use in a variety of portable devices and systems where efficient power conversion and management are critical. This PMIC integrates multiple functions into a single chip, reducing component count and simplifying system design.

Applications

  • Smartphones
  • Tablets
  • Portable media players
  • GPS devices
  • Wearable electronics

Features

  • High Efficiency DC-DC Conversion
  • Multiple Output Rails
  • Integrated Power MOSFETs
  • Low Quiescent Current
  • Over-Voltage Protection (OVP)
  • Over-Current Protection (OCP)
  • Short-Circuit Protection (SCP)
  • Thermal Shutdown Protection
  • Compact Package

Benefits

  • Extended Battery Life: High efficiency DC-DC conversion minimizes power loss and extends battery life in portable devices.
  • Reduced Component Count: Integration of multiple functions reduces the number of external components, saving board space and cost.
  • Simplified System Design: The integrated features simplify power supply design and reduce development time.
  • Robust Protection: Comprehensive protection features ensure reliable operation and prevent damage to the system.
  • Small Form Factor: The compact package is ideal for space-constrained applications.
  • Stable Output Voltage: Provides stable and regulated output voltages for different system components.

Technical Specifications

While detailed specifications require accessing the specific datasheet, typical parameters include:

  • Input Voltage Range: Typically 2.7V to 5.5V
  • Output Voltage Range: Adjustable based on specific configuration
  • Switching Frequency: High switching frequency for smaller inductor size
  • Quiescent Current: Low quiescent current for optimized standby power consumption
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: Specific compact package (check datasheet)

The FP6861C-C1AS5CTR from FITIPOWER offers a highly efficient and integrated power management solution for portable devices. Its combination of high efficiency, integrated features, robust protection, and small size makes it a suitable choice for applications requiring optimized power performance and extended battery life. Consult the official datasheet for detailed electrical characteristics and application guidelines.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Comet America, LP
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4826 $57.9120
295+ $0.3961 $116.8495
455+ $0.3836 $174.5380
625+ $0.3712 $232.0000
805+ $0.3589 $288.9145
1,080+ $0.3218 $347.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 117,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess