EN
  • EN
  • DE

BMR4530001/001

Part No BMR4530001/001
Manufacturer Flex Power Modules
Catalog DC DC Converters
Description DC DC CONVERTER 12V 396W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Type Isolated Module, Digital
Number of Outputs 1
Voltage - Input (Min) 36V
Voltage - Input (Max) 75V
Voltage - Output 1 12V
Current - Output (Max) 33A
Power (Watts) 396 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features PMBus™, Remote On/Off
Temperature Range - Operating -40°C ~ 125°C (With Derating)
Efficiency 96.5%
Mounting Type Through Hole
Case / Package Quarter Brick
Size / Dimension 2.28" L x 1.45" W x 0.44" H (57.9mm x 36.8mm x 11.3mm)
Supplier Device Package Quarter Brick
Control Features Enable, Active Low
Approval Agency CB, CSA, IEC, TUV, UL
Standard Number 62368-1
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1537273-BMR4530001/001
Ultra Librarian 3D Model Ultra Librarian BMR4530001/001 CAD Model

Description

N

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
DC DC CONVERTER +/-15V 10W
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 5V 200W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER +/-12V 15W
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER +/-12V
Need more? Email Us
Traco Power
DC DC CONVERTER 15V 75W
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER 12V 20W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER +/-5V 25W
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER +/-12V
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess