EN
  • EN
  • DE

TPSM84A22MOJR

Part No TPSM84A22MOJR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1.2-2.05V / Module DC-DC 1-OUT 1.2V to 2.05V 10A 20-Pin QFM T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series SWIFT
Packaging Reel package
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 8V
Voltage Input MAX 14V
Voltage - Output 1 1.2 ~ 2.05 V
Current - Output (Maximum) 10A
Applications ITE (Commercial)
Features OCP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 89%
Mounting SMD
Package 20-QFN Exposed Pad Module
Dimension 0.59" L x 0.35" W x 0.09" H (15.0mm x 9.0mm x 2.3mm)
Manufacturer Package 20-QFM (9x15)
Win Source Part Number 798327-TPSM84A22MOJR
Popularity Medium
Supply and Demand Status Limited
Family Name TPSM84A22
Introduction Date January 12, 2017
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPSM84A22MOJR CAD Model

Description

The TPSM84A22MOJR is a state-of-the-art power management integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a global semiconductor company that designs and manufactures analog ICs and embedded processors. This advanced module is specifically engineered to address the needs of high-performance electronics that require efficient power conversion and management.

Key Features

  • Input Voltage Range: The TPSM84A22MOJR operates with an input voltage range of 4.5V to 17V, making it versatile for various applications that require different voltage levels.
  • Output Voltage: This module provides an adjustable output voltage that ranges from 0.5V to 10V, allowing for precise voltage regulation to meet the needs of sensitive electronic components.
  • High Efficiency: With its advanced design, the TPSM84A22MOJR offers high efficiency in power conversion, which is critical for reducing heat generation and improving system reliability.
  • Compact Footprint: The compact package size of this power module makes it an ideal choice for space-constrained applications, without compromising on performance.
  • Thermal Performance: Excellent thermal performance is ensured thanks to the module's enhanced heat dissipation features, which help maintain optimal operating temperatures.
  • Integrated Inductor: The inclusion of an integrated inductor simplifies design and reduces external component count, leading to a more streamlined and reliable power supply design.

Applications

The TPSM84A22MOJR is suited for a wide range of applications that demand high-efficiency power conversion, such as:

  • Telecommunications equipment
  • Networking servers and storage systems
  • Industrial control and automation systems
  • Point-of-load power supplies
  • Computing and data processing

Product Summary

In summary, the TPSM84A22MOJR from Texas Instruments is a powerful and reliable power management solution that combines efficiency, flexibility, and compact design. It is an ideal choice for engineers and designers looking to enhance the performance and reliability of their power-sensitive applications.

You May Also Be Interested in

P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Need more? Email Us
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
Silergy Corp
Step-down type 1.5MHz Adjustable 3A QFN-7(1.5x1.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1718
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
Microne
Buck Switching Regulator IC Adjustable 1 Output 2A SOT-23-6
Lowest to $0.0967
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9272 $50.7816
8+ $13.8890 $111.1120
12+ $13.4550 $161.4600
16+ $13.0209 $208.3344
20+ $12.5869 $251.7380
27+ $11.2848 $304.6896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess