EN
  • EN
  • DE

BMR4560004/001

Part No BMR4560004/001
Manufacturer Flex Power Modules
Catalog DC DC Converters
Description DC DC CONVERTER 12V 420W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Isolated Module, Digital
Number of Outputs 1
Voltage - Input (Min) 36V
Voltage - Input (Max) 75V
Voltage - Output 1 12V
Current - Output (Max) 35A
Power (Watts) 420 W
Voltage - Isolation 2.25 kV
Applications ITE (Commercial)
Features Adjustable Output, PMBus™, Remote On/Off, Remote Sense
Temperature Range - Operating -40°C ~ 125°C (With Derating)
Efficiency 96.4%
Mounting Type Through Hole
Case / Package Quarter Brick
Size / Dimension 2.28" L x 1.45" W x 0.44" H (57.9mm x 36.8mm x 11.3mm)
Supplier Device Package Quarter Brick
Control Features Enable, Active Low
Approval Agency CB, CSA, IEC, TUV, UL
Standard Number 62368-1
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1537274-BMR4560004/001
Ultra Librarian 3D Model Ultra Librarian BMR4560004/001 CAD Model

Description

N

You May Also Be Interested in

Cosel USA, Inc.
DC/DC CONVERTER +/-12V 30W
Need more? Email Us
Bel Power Solutions
DC/DC CONVERTER 12V 50W
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER +/-12V
Need more? Email Us
Traco Power
DC DC CONVERTER 28V 182W
Need more? Email Us
Traco Power
DC/DC CONVERTER 24V 156W
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER 3.3V 8.3W
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER 3.3V 2W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 12V 3W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER +/-5V 10W
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess