EN
  • EN
  • DE

QRW025A0Y61

Part No QRW025A0Y61
Manufacturer TE Connectivity
Catalog Power Supplies Board Mount DCDC Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
Category Power Supplies - Board Mount
Family DCDC Converters
Win Source Part Number 181852-QRW025A0Y61
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QRW025A0Y61 CAD Model

Description

The QRW025A0Y61 is a DC-DC converter manufactured by TE Connectivity. It is a non-isolated point-of-load (POL) converter designed to provide efficient and reliable power conversion for a variety of applications. This converter is characterized by its compact size and high power density, making it suitable for space-constrained environments.

Applications:

  • Data Centers: Powering servers, storage devices, and network equipment.
  • Telecommunications: Supplying power to base stations, routers, and switches.
  • Industrial Automation: Providing regulated power for PLCs, sensors, and motor drives.
  • Networking Equipment: Powering Ethernet switches, routers, and other networking components.
  • Embedded Systems: Integrating into various embedded systems requiring efficient power conversion.

Features:

  • High Efficiency: Optimised design for high power conversion efficiency, reducing heat dissipation and energy consumption.
  • Compact Size: Small form factor allows for easy integration into space-constrained applications.
  • Wide Input Voltage Range: Accepts a wide range of input voltages, providing flexibility in system design.
  • Adjustable Output Voltage: Output voltage can be adjusted to meet specific application requirements.
  • Overcurrent Protection: Integrated overcurrent protection safeguards the converter and the load from damage.
  • Overtemperature Protection: Thermal shutdown feature protects the converter from overheating.
  • Remote On/Off Control: Allows for remote control of the converter's operation.

Benefits:

  • Reduced Energy Consumption: High efficiency leads to lower energy consumption and reduced operating costs.
  • Increased System Reliability: Integrated protection features enhance system reliability and prevent damage.
  • Simplified System Design: Compact size and wide input voltage range simplify system design and integration.
  • Improved Thermal Performance: High efficiency minimizes heat dissipation, improving thermal performance.
  • Flexible Operation: Adjustable output voltage and remote on/off control provide flexibility in operation.

Additional Details:

The QRW025A0Y61 typically features a surface-mount design for easy PCB assembly. Detailed specifications including input voltage range, output voltage range, output current rating, switching frequency, and operating temperature range can be found in the product datasheet provided by TE Connectivity. The specific voltage and current ratings will depend on the exact model. Consult the datasheet for precise values. The converter is designed to meet relevant industry standards for safety and EMC compliance.

You May Also Be Interested in

SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
XLSemi
150kHz Step-down type Fixed 12V 2A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1572
XLSemi
180kHz Step-down type Adjustable 1.25V~32V 5A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5385
Microne
180kHz Boost Fixed 3V 400mA SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.0874
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess