EN
  • EN
  • DE

BMR4570001/002

Part No BMR4570001/002
Manufacturer Flex Power Modules
Catalog DC DC Converters
Description DC DC CONVERTER 12V 300W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Intermediate Bus Converter, Digital
Number of Outputs 1
Voltage - Input (Min) 40V
Voltage - Input (Max) 60V
Voltage - Output 1 12V
Current - Output (Max) 25A
Power (Watts) 300 W
Voltage - Isolation 2.25 kV
Applications ITE (Commercial)
Features Adjustable Output, PMBus™, Remote On/Off, Remote Sense
Temperature Range - Operating -40°C ~ 125°C (With Derating)
Efficiency 95.2%
Mounting Type Through Hole
Case / Package Eighth Brick
Size / Dimension 2.30" L x 0.89" W x 0.40" H (58.4mm x 22.7mm x 10.2mm)
Supplier Device Package Eighth Brick
Control Features Enable, Active Low
Approval Agency CB, CSA, IEC, TUV, UL
Standard Number 62368-1
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1537277-BMR4570001/002
Ultra Librarian 3D Model Ultra Librarian BMR4570001/002 CAD Model

Description

N

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
DC DC CONVERTER +/-5V 10W
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER 3.3V 8.3W
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER 5V 150W
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Traco Power
DC/DC CONVERTER 48V 154W
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER +/-12V
Need more? Email Us
Traco Power
DC/DC CONVERTER 12V 101W
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER 5V 10W
Need more? Email Us
Traco Power
DC/DC CONVERTER 24V 216W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess