EN
  • EN
  • DE

DCR021205P

Part No DCR021205P
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 5V 2W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series DCR02 (2W)
Package Tube
Product Status Active
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 10.8V
Voltage - Input (Max) 13.2V
Voltage - Output 1 5V
Current - Output (Max) 400mA
Power (Watts) 2 W
Voltage - Isolation 1 kV
Applications ITE (Commercial)
Features Remote On/Off, OTP, SCP
Temperature Range - Operating -40°C ~ 70°C
Mounting Type Through Hole
Package / Case 18-DIP Module, 10 Leads
Size / Dimension 0.90" L x 0.28" W x 0.21" H (22.9mm x 7.1mm x 5.3mm)
Base Product Number DCR021205
Standard Package 20 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 584213-DCR021205P
Ultra Librarian 3D Model Ultra Librarian DCR021205P CAD Model

Description

The DCR021205P is a cutting-edge DC-DC converter module from Texas Instruments, renowned for its high efficiency and reliability in various applications. This advanced power solution is designed to simplify the power design process, offering a compact, integrated package that can easily fit into a wide range of electronic devices.

Key Features

  • Input Voltage Range: The module supports a wide input voltage range, making it versatile for different power systems.
  • Output Voltage: It provides a stable and regulated output voltage, ensuring consistent performance for sensitive electronic components.
  • High Efficiency: With its high conversion efficiency, the DCR021205P minimizes energy loss, making it an environmentally friendly choice.
  • Isolation: The device features electrical isolation between input and output, which enhances safety and reduces noise in sensitive applications.
  • Compact Size: Its small footprint allows for easy integration into space-constrained designs without compromising on power or performance.
  • Thermal Performance: Excellent thermal management ensures reliability and longevity even under varying temperature conditions.

Applications

The DCR021205P is ideal for a broad range of applications, including but not limited to:

  • Industrial control systems
  • Telecommunications equipment
  • Distributed power architectures
  • Medical devices
  • Mixed analog/digital subsystems

Quality and Support

Texas Instruments is committed to delivering high-quality products. The DCR021205P is backed by rigorous testing and Texas Instruments' comprehensive technical support. Engineers and designers can rely on this module to meet stringent performance criteria and to provide a dependable power solution for their high-tech projects.

Conclusion

In conclusion, the DCR021205P from Texas Instruments represents a blend of performance, efficiency, and convenience. Its robust design and flexible application range make it an excellent choice for professionals seeking a reliable DC-DC converter for their next project.

You May Also Be Interested in

SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Microne
Buck Switching Regulator IC Adjustable 1 Output 2A SOT-23-6
Lowest to $0.0967
Silergy Corp
Step-down type 1.5MHz Adjustable 3A QFN-7(1.5x1.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1718
FITIPOWER
Buck Switching Regulator IC Adjustable 0.6V~8V 2A SOT-23-6
Lowest to $0.0853
XLSemi
180kHz Step-down type Adjustable 1.25V~32V 5A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5385
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
Advanced Analog Technology
100kHz~1MHz Boost Adjustable ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Zilltek
Step-down type 500kHz Adjustable 800mV~15V 3A TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7694 $74.3082
5+ $20.3237 $101.6185
8+ $19.6885 $157.5080
11+ $19.0534 $209.5874
14+ $18.4183 $257.8562
19+ $16.5130 $313.7470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess