EN
  • EN
  • DE

ESD9FN5.0C

Part No ESD9FN5.0C
Manufacturer Formosa MS
Catalog END - OF - LIFE
Description Chip Transient Voltage Suppressor ESD Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Formosa MS
Win Source Part Number 1172679-ESD9FN5.0C
Manufacturer Homepage www.formosams.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ESD9FN5.0C CAD Model

Description

The ESD9FN5.0C is a transient voltage suppressor (TVS) diode manufactured by Formosa MS. It is designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events.

Applications

  • Data lines
  • Control lines
  • I/O interfaces
  • Portable devices
  • Consumer electronics

Features

  • Low clamping voltage: Provides effective protection against transient voltages.
  • Fast response time: Quickly reacts to transient events to prevent damage.
  • Low capacitance: Minimizes signal degradation in high-speed data lines.
  • Small package size: Allows for compact designs.
  • RoHS compliant: Meets environmental regulations.

Benefits

  • Protects sensitive electronics: Prevents damage from ESD and transient voltage events.
  • Improves system reliability: Reduces the risk of component failure.
  • Extends product lifespan: Protects against long-term degradation caused by voltage stress.
  • Reduces warranty costs: Minimizes the number of product returns due to electrical damage.
  • Simplifies design: Provides a convenient and effective protection solution.

Additional Details

The ESD9FN5.0C has a standoff voltage of 5.0V. It is typically used in applications where the protected circuit operates at or below this voltage. The device is available in a small footprint package, making it suitable for use in portable devices and other space-constrained applications. The specific package is likely a DFN (Discrete Flat No-lead) package, indicated by the 'FN' in the part number, though package dimensions would need to be confirmed via datasheet.

Technical Specifications (Typical)

  • Standoff Voltage: 5.0V
  • Breakdown Voltage: Typically slightly above the standoff voltage (consult datasheet)
  • Clamping Voltage: Specific voltage depends on the test current (consult datasheet)
  • Capacitance: Low capacitance for high-speed data lines (consult datasheet for exact value)
  • Package: DFN (or similar small footprint)

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Vishay
Silicon Z-Diodes
Lowest to $0.2795
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess