EN
  • EN
  • DE

281LF-16.384-1

Part No 281LF-16.384-1
Manufacturer Fox Electronics
Catalog Custom Parts (0 - A)
Description Crystal 16.384MHz 2-Pin HC-49/ULF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 16.384 MHz
Frequency Stability 50 ppm
Frequency Tolerance 0.003 %
Max Operating Temperature 70 °C
Min Operating Temperature -20 °C
Mount Through Hole
Number of Pins 2
Packaging Cut Tape
Radiation Hardening No
RoHS Compliant
Series Resistance 20 Ω
Win Source Part Number 1154978-281LF-16.384-1
Categories Custom Parts
Manufacturer Fox Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 281LF-16.384-1 CAD Model

Description

The 281LF-16.384-1 is a custom part manufactured by Fox Electronics.

  • Supply and Demand Status: Limited
  • Popularity: Medium
  • Mount: Through-Hole
  • Frequency: 16.384 MHz
  • Frequency Stability: 50 ppm
  • Frequency Tolerance: 0.003 percent
  • Series Resistance: 20 Ω
  • Temperature Range: -20°C to 70°C
  • ROHS Compliant: Yes
  • Radiation Hardened: No

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Qualcomm
Lowest to $7.9791
Fuji Electric
Need more? Email Us
Molex, LLC
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Microchip Technology
Need more? Email Us
Conexant Systems
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess