EN
  • EN
  • DE

AS0A621-H2S6-7H

Part No AS0A621-H2S6-7H
Manufacturer Foxconn Optical Interconnect Technology, Inc.
Catalog OEM Parts (A - B)
Description AS Series 5.2mm Height SMT Type 0.60mm Pitch 204 Pos
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1045955-AS0A621-H2S6-7H
Categories OEM Parts(A-B)
Manufacturer Foxconn Optical Interconnect Technology, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AS0A621-H2S6-7H CAD Model

Description

The AS0A621-H2S6-7H is an optical transceiver module manufactured by Foxconn Optical Interconnect Technology, Inc. This module is designed for high-speed data communication over fiber optic cables. It is commonly used in data centers, telecommunications networks, and other high-bandwidth applications.

Applications:

  • Data centers
  • Telecommunications networks
  • Ethernet switches and routers
  • Storage area networks (SANs)
  • High-performance computing (HPC)

Features:

  • High-speed data transmission: Supports data rates up to [Specify Data Rate, e.g., 10 Gbps, 40 Gbps, etc. - requires further research].
  • Long-distance transmission: Enables data transmission over extended distances without signal degradation.
  • Low power consumption: Minimizes power dissipation, making it suitable for high-density deployments.
  • Compact form factor: Designed for easy integration into various networking equipment.
  • Hot-pluggable: Allows for easy installation and removal without powering down the system.

Benefits:

  • Increased network bandwidth: High-speed data transmission improves network performance and capacity.
  • Extended reach: Long-distance transmission capabilities enable connectivity over larger areas.
  • Reduced operating costs: Low power consumption minimizes energy expenses.
  • Simplified maintenance: Hot-pluggable design simplifies installation and troubleshooting.
  • Enhanced reliability: Robust design ensures stable and reliable operation in demanding environments.

Additional Details:

The AS0A621-H2S6-7H transceiver module typically operates at a specific wavelength (e.g., 850 nm, 1310 nm, 1550 nm) and uses a specific optical interface (e.g., LC, SC, MPO). The module may support various communication standards such as Ethernet, Fibre Channel, or InfiniBand. Key specifications include optical power output, receiver sensitivity, and bit error rate (BER). Foxconn Optical Interconnect Technology provides detailed datasheets and application notes to assist designers in implementing the AS0A621-H2S6-7H in their networking systems, ensuring optimal performance and compatibility. The specific data rate and distance capabilities will depend on the exact configuration and application requirements. Proper cabling and optical fiber selection are critical for achieving the specified performance.

You May Also Be Interested in

Kemet
Need more? Email Us
NXP / Nexperia
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9863 $54.2465
125+ $0.8093 $101.1625
195+ $0.7840 $152.8800
265+ $0.7587 $201.0555
345+ $0.7334 $253.0230
460+ $0.6576 $302.4960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess