The 54F11/BCAJC is a triple 3-input AND gate from the 54F series, manufactured by Freescale Semiconductor (now NXP). It belongs to the Fast TTL (Transistor-Transistor Logic) family, known for its high speed and moderate power consumption. This device contains three independent AND gates, each with three inputs, making it suitable for various logic applications.
Applications
- Digital Logic Circuits: Used in digital systems where AND gate logic is required.
- Combinational Logic: Employed in constructing complex combinational logic functions.
- Data Selection: Can be used in data selection and routing circuits.
- Address Decoding: Utilized in address decoding for memory systems.
- Control Systems: Integrated into control systems for logical decision-making.
Features
- Triple 3-Input AND Gates: Contains three independent 3-input AND gates in a single package.
- Fast TTL Technology: Provides high-speed operation with typical propagation delays in the nanosecond range.
- Standard Logic Levels: Compatible with standard TTL logic levels.
- High Fan-Out: Can drive multiple logic inputs.
- Wide Operating Temperature Range: Operates over a specified temperature range, typically -55°C to +125°C.
Benefits
- Simplified Logic Design: Provides a convenient way to implement AND gate logic in digital circuits.
- Reduced Component Count: Integrates three AND gates into a single package, reducing the number of components required.
- High-Speed Operation: Fast TTL technology enables high-speed performance.
- Compatibility: Compatible with standard TTL logic levels, ensuring easy integration with other TTL devices.
- Cost-Effective Solution: Offers a cost-effective solution for implementing AND gate logic.
Additional Details
The 54F11/BCAJC is typically available in a DIP (Dual In-line Package). Each of the three AND gates functions independently. An AND gate produces a high output only when all of its inputs are high; otherwise, the output is low. The 54F series is characterized by its relatively fast switching speeds compared to standard TTL, but also has a higher power consumption.