EN
  • EN
  • DE

AFT23S160W02GS

Part No AFT23S160W02GS
Manufacturer Freescale Semiconductor - NXP
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SMD
Manufacturer Freescale Semiconductor - NXP
Manufacturer Homepage www.freescale.com
Win Source Part Number 729494-AFT23S160W02GS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AFT23S160W02GS CAD Model

Description

The AFT23S160W02GS is an RF power LDMOS transistor from NXP Semiconductors (formerly Freescale). It's designed for high-power amplification in a variety of radio frequency applications. LDMOS (Laterally Diffused Metal Oxide Semiconductor) technology provides excellent linearity, gain, and efficiency at high frequencies.

Applications:

  • Cellular base stations: Power amplification in macro and micro base stations.
  • Broadcast transmitters: Amplifying RF signals for FM, TV, and other broadcast applications.
  • Radar systems: Power amplification in radar transmitters.
  • Industrial heating: Generating RF power for industrial heating processes.
  • Medical RF applications: Power amplification in medical devices, such as MRI systems.

Features:

  • High gain: Provides significant signal amplification.
  • High efficiency: Minimizes power consumption and heat dissipation.
  • Excellent linearity: Ensures accurate signal reproduction with low distortion.
  • High ruggedness: Withstands high voltage standing wave ratio (VSWR) conditions.
  • Internal input matching: Simplifies circuit design and reduces external component count.
  • Thermally enhanced package: Facilitates efficient heat removal.

Benefits:

  • Increased transmission range: Enables longer communication distances.
  • Improved signal quality: Minimizes signal distortion and noise.
  • Reduced operating costs: Lowers power consumption and cooling requirements.
  • Enhanced system reliability: Withstands harsh operating conditions.
  • Simplified system design: Reduces the complexity and cost of RF amplifier circuits.

Additional Details:

The AFT23S160W02GS is designed to operate in the 2.3 GHz frequency band. It typically delivers 160 Watts of output power. Key specifications include gain, drain efficiency, and ruggedness. The LDMOS technology enables high power density and excellent reliability. A proper heatsink is essential for managing thermal dissipation. Consult the datasheet for detailed electrical characteristics, application notes, and recommended operating conditions.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.4437 $67.4437
2+ $55.3384 $110.6768
3+ $53.6091 $160.8273
4+ $51.8797 $207.5188
5+ $50.1504 $250.7520
7+ $44.9625 $314.7375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 136 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess