EN
  • EN
  • DE

CA4800CS

Part No CA4800CS
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1051020-CA4800CS
Categories OEM Parts(C-E)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CA4800CS CAD Model

Description

The CA4800CS is a CAN (Controller Area Network) transceiver manufactured by Freescale Semiconductor, now NXP Semiconductors. It serves as an interface between a CAN protocol controller and the physical bus, enabling reliable communication in automotive and industrial networks. It's designed for robust performance in harsh environments, offering protection against electrical disturbances and ensuring data integrity.

Applications

  • Automotive networks (engine management, braking systems, body control)
  • Industrial automation (programmable logic controllers, motor drives)
  • Building automation
  • Agricultural equipment
  • Marine electronics

Features

  • CAN transceiver
  • Compliant with ISO 11898-2 standard
  • High-speed CAN communication (up to 1 Mbps)
  • Low power consumption
  • Short-circuit protection
  • Overvoltage protection
  • Thermal shutdown protection

Benefits

  • Reliable communication in noisy environments.
  • Interoperability with other CAN devices.
  • Efficient power usage.
  • Protection against electrical faults.
  • Enhanced system safety and reliability.

Additional Details

The CA4800CS is a key component in CAN bus systems, allowing microcontrollers and other devices to communicate effectively over a shared network. It provides differential transmit and receive capability. The device features built-in protection mechanisms against common electrical hazards encountered in automotive and industrial applications. Its compliance with the ISO 11898-2 standard ensures interoperability with other CAN transceivers and controllers. The low power consumption is crucial for battery-powered applications and minimizing overall system power demands. The CA4800CS is designed for surface mounting, simplifying assembly and reducing manufacturing costs. Its robust design and protective features make it suitable for use in demanding environments where reliable communication is essential.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.0266
Bel Fuse Inc.
Lowest to $0.1640

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess