EN
  • EN
  • DE

1SS222T2B

Part No 1SS222T2B
Manufacturer NEC
Catalog OEM Parts (0 - 9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 980197-1SS222T2B
Categories OEM Parts(0-9)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1SS222T2B CAD Model

Description

The 1SS222T2B is a small signal Schottky barrier diode manufactured by NEC (now Renesas Electronics). These diodes are characterized by a low forward voltage drop and very fast switching speeds, making them suitable for high-frequency applications and circuits where efficiency is critical.

Applications

  • High-speed switching circuits: Utilized in circuits requiring rapid switching, such as sampling and hold circuits.
  • Mixers and detectors in RF circuits: Due to their fast response, they serve as effective mixers and detectors in radio frequency applications.
  • Voltage clamping: Protects sensitive electronic components from overvoltage conditions by clamping the voltage to a safe level.
  • DC-DC converters: Used as rectifiers to improve the efficiency of DC-DC converters.
  • Reverse polarity protection: Prevents damage from incorrect polarity connections by blocking current flow in the reverse direction.

Features

  • Low forward voltage drop: Minimizes power loss and increases circuit efficiency.
  • Fast switching speed: Enables use in high-frequency applications.
  • Small package size: Facilitates compact circuit designs.
  • Low reverse leakage current: Reduces standby power consumption and improves efficiency.

Benefits

  • Improved energy efficiency: The low forward voltage drop and fast switching speeds contribute to higher energy efficiency.
  • Enhanced circuit performance: Fast switching speeds enable better performance in high-frequency applications.
  • Compact circuit designs: The small package size allows for smaller and denser circuit layouts.
  • Increased reliability: Protects components from overvoltage and reverse polarity conditions, enhancing overall circuit reliability.

Additional Details

The 1SS222T2B comes in a small surface mount package, making it easy to integrate into automated assembly lines. It provides stable performance over a wide temperature range and is designed to minimize parasitic capacitance and inductance.

Technical Specifications (Typical):

  • Maximum Repetitive Reverse Voltage (VRRM): 40V
  • Average Forward Current (IF(AV)): 100mA
  • Forward Voltage (VF) at IF = 10mA: 0.41V (Typical)
  • Reverse Leakage Current (IR) at VR = 40V: 1uA (Maximum)
  • Operating Temperature Range: -40°C to +125°C

You May Also Be Interested in

Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Lowest to $0.4019

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess