EN
  • EN
  • DE

J2N3637

Part No J2N3637
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (J - L)
Description Transistor PNP 2N3637/J2N3637 MOTOROLA Ampere=1 V=175 TO39
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1024642-J2N3637
Categories OEM Parts(J-L)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian J2N3637 CAD Model

Description

The J2N3637 is a silicon NPN transistor manufactured by Freescale Semiconductor (now NXP). It is designed for general-purpose amplifier and switching applications. This transistor is widely used in various electronic circuits due to its reliable performance and versatile characteristics.

Applications:

  • General-purpose Amplifiers: Used in audio amplifiers, preamplifiers, and other amplification circuits.
  • Switching Circuits: Employed in switching circuits for controlling various electronic devices.
  • Oscillators: Used in oscillator circuits for generating electronic signals.
  • Driver Stages: Utilized as a driver for higher-power transistors or other components.
  • Analog Circuits: Applied in various analog circuits for signal processing and control.

Features:

  • NPN Transistor: An NPN bipolar junction transistor (BJT).
  • High Current Gain (hFE): Offers a good current gain for amplification purposes.
  • Low Saturation Voltage: Provides low saturation voltage for efficient switching.
  • High Collector-Emitter Voltage (VCEO): Capable of handling relatively high collector-emitter voltages.
  • Low Noise Figure: Exhibits low noise characteristics in amplifier applications.
  • Available in TO-92 Package: Typically available in a through-hole TO-92 package for easy mounting.

Benefits:

  • Versatile Application: Suitable for a wide range of amplifier and switching applications.
  • Reliable Performance: Provides reliable performance in various operating conditions.
  • Easy to Use: Simple to use and integrate into existing circuits.
  • Cost-Effective Solution: A cost-effective solution for general-purpose transistor applications.
  • Wide Availability: Widely available from various electronic component distributors.

Technical Specifications: The J2N3637 has specific voltage and current ratings. Key parameters include Collector-Emitter Voltage (VCEO), Collector Current (IC), and Power Dissipation (PD). Consult the manufacturer's datasheet for detailed specifications, including minimum and maximum ratings, thermal characteristics, and package dimensions. The typical hFE (DC Current Gain) value is usually specified within a range.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Linear Technology
Lowest to $2.0374
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess