EN
  • EN
  • DE

LMT393D

Part No LMT393D
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (J - L)
Description Dual Comparator, 9000 Uv Offset-max, 1300 Ns Response Time, PDSO8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1070394-LMT393D
Categories OEM Parts(J-L)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMT393D CAD Model

Description

The LMT393D is a low-power, dual voltage comparator from Freescale Semiconductor (now NXP). This device is designed for applications requiring precise voltage comparison with minimal power consumption. It consists of two independent voltage comparators in a single package, making it suitable for a wide range of applications where space and power efficiency are critical.

Applications

  • Zero-crossing detectors
  • Level detectors
  • Oscillator circuits
  • Alarm systems
  • Power supply monitoring
  • Interface for transducers

Features

  • Dual independent comparators
  • Low supply current: Typically 0.15 mA per comparator
  • Wide supply voltage range: 2 V to 30 V (single supply) or ±1 V to ±15 V (dual supply)
  • Low input bias current: Typically 25 nA
  • Low input offset voltage: Typically 2 mV
  • Fast response time
  • Open-collector outputs
  • Available in SOIC package

Benefits

  • Low Power Consumption: Minimizes power drain in battery-powered devices and energy-sensitive applications.
  • Space-Saving: The dual comparator configuration reduces board space requirements.
  • Versatile: Suitable for a broad range of applications due to its wide supply voltage range and flexible configuration options.
  • High Accuracy: Low input offset voltage and bias current ensure precise voltage comparison.
  • Easy to Use: The open-collector outputs allow for simple interfacing with various logic families and voltage levels.

The open-collector outputs of the LMT393D require external pull-up resistors, allowing the output voltage level to be adjusted to match the logic levels of other devices in the system. The device is characterized for operation from -40°C to +125°C, making it suitable for industrial and automotive applications. Its robust design and reliable performance make it a popular choice for a variety of voltage comparison tasks.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess