EN
  • EN
  • DE

MC10119L

Part No MC10119L
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076600-MC10119L
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC10119L CAD Model

Description

The MC10119L is a high-speed, triple 2-input Multiplexer from the MECL 10,000 series, manufactured by Freescale Semiconductor (now NXP). This device is designed for applications requiring high-speed data selection and distribution. It offers complementary outputs and is typically used in systems where propagation delay and signal integrity are critical.

Applications

  • Data routing and selection in high-speed digital systems
  • Address multiplexing in memory systems
  • Logic function implementation
  • Instrumentation and test equipment
  • Communication systems

Features

  • High-speed operation: Propagation delay typically 2.5 ns
  • Triple 2-input multiplexer
  • Complementary outputs
  • MECL 10,000 compatibility
  • Operating Temperature Range: 0°C to +75°C
  • Voltage Supply: -5.2V

Benefits

  • Improved system performance due to high-speed operation.
  • Reduced component count with triple multiplexer integration.
  • Enhanced design flexibility with complementary outputs.
  • Easy integration into existing MECL 10,000 logic systems.
  • Reliable performance over a wide temperature range.

Additional Details

The MC10119L features a standard MECL 10,000 logic family pinout, making it a drop-in replacement for similar devices. Its high fanout capability ensures that it can drive multiple loads without significant signal degradation. The device is typically supplied in a ceramic dual-in-line package (CerDIP), ensuring excellent thermal performance and reliability. It operates on a -5.2V supply voltage, typical for MECL 10K series logic. The propagation delay is guaranteed over the operating temperature and voltage ranges, ensuring consistent performance in various environments. The multiplexer function is controlled by two select inputs, providing versatile data selection options.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Lowest to $0.3269

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess