EN
  • EN
  • DE

MC10H150FN

Part No MC10H150FN
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1076632-MC10H150FN
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC10H150FN CAD Model

Description

The MC10H150FN is a 8-Line to 1-Line Multiplexer manufactured by Freescale Semiconductor (NXP). It is a member of the MECL 10H family, renowned for its high-speed logic capabilities. The 'FN' suffix typically indicates a specific package type. This multiplexer selects one of eight input lines and routes it to a single output line, based on a 3-bit select code.

Applications

  • Data Routing and Selection
  • Address Multiplexing in Memory Systems
  • Parallel-to-Serial Data Conversion
  • Logic Function Generation
  • Digital Communication Systems

Features

  • 8-to-1 Multiplexer: Selects one of eight data inputs and routes it to the output.
  • MECL 10H Family: Offers high-speed operation compared to standard TTL logic.
  • 3-Bit Select Code: Uses a 3-bit binary code to select the input line to be routed to the output.
  • High Fanout Capability: Can drive multiple loads without significant signal degradation.
  • Complementary Outputs: Provides both true and complement outputs for added design flexibility.
  • Package Type: The 'FN' suffix signifies a specific package type (consult datasheet for details).

Benefits

  • Reduced Component Count: Integrates a complete 8-to-1 multiplexer function into a single IC, saving board space and reducing system cost.
  • Increased System Speed: The high switching speeds of the MECL 10H family enable faster data processing and communication.
  • Design Flexibility: The complementary outputs and high fanout capability provide designers with versatile options for implementing various logic functions.
  • Simplified Circuit Design: Using a single multiplexer IC simplifies circuit design and reduces the complexity of board layout.

Additional Details

The MC10H150FN operates within the standard MECL 10H voltage specifications. The device's propagation delay, power dissipation, and input/output voltage levels are crucial parameters detailed in the datasheet. The select inputs are typically active-high. The output reflects the logic level of the selected input.

Important Note: Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications. The datasheet provides detailed information on the package type, pinout, electrical characteristics, and application notes, essential for proper implementation and optimal performance.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess