EN
  • EN
  • DE

MC12014P

Part No MC12014P
Manufacturer Freescale Semiconductor - NXP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1231154-MC12014P
Categories Custom Parts
Manufacturer Freescale Semiconductor - NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC12014P CAD Model

Description

The MC12014P is a high-performance integrated circuit designed for use in cordless telephones and other wireless communication devices. It is manufactured by Freescale Semiconductor (now NXP) and incorporates a wide range of functionalities necessary for signal processing and control. This IC is known for its robust performance and integration capabilities, making it suitable for demanding applications where reliability and efficiency are crucial.

Applications

  • Cordless telephones
  • Wireless communication devices
  • Portable radio equipment
  • Audio processing systems
  • Control circuits for wireless applications

Features

  • Integrated modulator/demodulator
  • Low voltage operation
  • Low power consumption
  • On-chip PLL (Phase-Locked Loop)
  • Programmable gain control
  • Robust error detection and correction

Benefits

  • Reduced component count, leading to smaller and more compact designs.
  • Lower power consumption extends battery life in portable devices.
  • Improved signal quality and reliability due to integrated error correction.
  • Enhanced performance through programmable gain control, allowing for flexible adaptation to various signal conditions.
  • Simplified design and manufacturing due to the high level of integration.

Additional Details

The MC12014P operates with a low supply voltage, making it ideal for battery-powered applications. It includes an on-chip PLL that provides stable and accurate frequency synthesis. The device integrates modulation and demodulation functionalities, streamlining the signal processing chain and reducing the need for external components. Furthermore, the programmable gain control allows users to adjust the signal amplification based on the specific requirements of the application, ensuring optimal performance in diverse operating conditions. The robust error detection and correction mechanisms help maintain signal integrity even in noisy environments, further enhancing the reliability of the system.

This IC is typically packaged in a PDIP (Plastic Dual In-line Package), facilitating easy integration into existing circuit boards. It is designed to meet stringent industry standards for performance and reliability, ensuring its suitability for use in critical communication systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess