EN
  • EN
  • DE

MAX1508ZTA

Part No MAX1508ZTA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701578-MAX1508ZTA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1508ZTA CAD Model

Description

Maxim Integrated MAX1508ZTA Battery Charger IC

The Maxim Integrated MAX1508ZTA is a highly efficient, single-cell, lithium-ion (Li+) battery charger IC designed to operate with USB and AC adapter power sources. It is an ideal charging solution for portable devices where space and power efficiency are critical. The MAX1508ZTA stands out for its compact thermally-enhanced TDFN package and its ability to automatically adjust the charging current based on the power source.

Key Features:

  • Adaptive Charge Management: The device can automatically switch between USB and AC adapter charging, providing a fast charge with an AC adapter while limiting the current when connected to a USB port to comply with USB specifications.
  • High Efficiency: With an integrated pass element and thermal regulation, the MAX1508ZTA maximizes charge rate without risk of overheating, making it highly efficient in power management.
  • Programmable Charge Current: Users can set the fast-charge current from 15mA to 750mA using an external resistor, which allows for flexibility across different battery sizes and requirements.
  • Charge Status Indication: The IC includes a charge status output that can drive an LED or interface with a microcontroller to provide visual feedback on the charging process.
  • Protection Features: It comes with multiple safety features including overvoltage protection, thermal protection, and a safety timer for controlled charging cycles.
  • Small Footprint: The MAX1508ZTA is available in a compact, 8-pin TDFN package, making it suitable for space-constrained applications.

Applications:

The MAX1508ZTA is versatile and can be used in a variety of portable electronic devices such as:

  • Smartphones and PDAs
  • Digital Cameras
  • Portable Media Players
  • Bluetooth Headsets
  • Handheld Computers

Its robust design and ease of integration make it a preferred choice for designers looking to create compact, reliable, and efficient charging systems for single-cell Li+ battery-operated devices.

Overall, the Maxim Integrated MAX1508ZTA is a sophisticated, feature-rich battery charging IC that enhances the user experience by ensuring safety, efficiency, and flexibility in managing power for portable devices.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9180 $59.0160
29+ $4.0356 $117.0324
45+ $3.9085 $175.8825
62+ $3.7826 $234.5212
79+ $3.6567 $288.8793
106+ $3.2790 $347.5740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess