EN
  • EN
  • DE

MC13111FB

Part No MC13111FB
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description MC13111FB Motorola
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076690-MC13111FB
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC13111FB CAD Model

Description

The MC13111FB is a low-power, single-chip narrowband FM receiver integrated circuit designed for various wireless communication applications. Manufactured by Freescale Semiconductor (now NXP Semiconductors), it offers a highly integrated solution for receiving FM signals in the VHF and UHF bands. This receiver is optimized for low power consumption, making it suitable for battery-powered devices.

Applications

  • Remote control systems
  • Wireless security systems
  • Garage door openers
  • Tire Pressure Monitoring Systems (TPMS)
  • Low-power telemetry applications

Features

  • Single-chip FM receiver
  • Low-IF architecture
  • Low voltage operation
  • Low power consumption
  • Integrated VCO and PLL
  • RSSI output
  • Data slicer
  • Programmable bandwidth

Benefits

  • Reduced BOM cost: The high level of integration minimizes the need for external components.
  • Extended battery life: Low power consumption maximizes operational time for battery-powered applications.
  • Improved performance: The low-IF architecture provides excellent sensitivity and selectivity.
  • Simplified design: Integrated VCO and PLL simplify the design process.
  • Enhanced reliability: Fewer external components result in increased system reliability.

Additional Details

The MC13111FB utilizes a low-IF architecture, which improves sensitivity and selectivity compared to traditional superheterodyne receivers. The integrated VCO and PLL eliminate the need for external components, further simplifying the design and reducing cost. The RSSI output provides an indication of the received signal strength, which can be used for various purposes, such as range estimation. The data slicer converts the received FM signal into digital data. The programmable bandwidth allows the receiver to be optimized for different applications. The device operates at low voltages, typically in the range of 2.2V to 3.6V, making it ideal for battery-powered applications. The MC13111FB is available in a small footprint package, further reducing the overall system size.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess