EN
  • EN
  • DE

M28W800BT-100N6

Part No M28W800BT-100N6
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073574-M28W800BT-100N6
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M28W800BT-100N6 CAD Model

Description

STMicroelectronics M28W800BT-100N6 Flash Memory

The M28W800BT-100N6 is a high-performance 8 Mbit (1M x 8 or 512K x 16) non-volatile flash memory module from the esteemed semiconductor manufacturer STMicroelectronics. This memory device is designed to offer a flexible and reliable storage solution for a wide range of applications, including embedded systems, automotive electronics, and various industrial devices.

Key Features

  • Memory Size: 8 Mbit (1M x 8bit / 512K x 16bit)
  • Access Time: 100 ns, providing swift read operations crucial for performance-critical applications.
  • Operating Voltage: 2.7V to 3.6V, making it suitable for low-power devices and ensuring compatibility with a variety of digital circuits.
  • Temperature Range: The device operates reliably across industrial temperature ranges.
  • Programming Support: Features byte and word programming, offering flexibility for data management and updates.
  • Block Erase: Includes uniform 64 Kbit blocks for easy and efficient data erasure.
  • Security: Provides boot block protection, allowing secure storage of boot code and preventing unauthorized access.

Advanced Technology

The M28W800BT-100N6 incorporates advanced flash memory technology, ensuring data retention and endurance over extensive read/write cycles. Its boot block feature enables a secure and reliable boot process, which is essential for systems that require high integrity during startup.

Application Versatility

With its robust design and programmable features, the M28W800BT-100N6 is ideal for a diverse array of applications. It is particularly suited for automotive environments where durability and reliability are paramount, as well as in telecommunications, consumer electronics, and PC applications where speed and data integrity are crucial.

Easy Integration

This memory device comes in a TSOP48 package, ensuring ease of integration into existing hardware designs. Its compatibility with industry-standard programming algorithms allows for seamless incorporation into various development workflows.

The M28W800BT-100N6 represents STMicroelectronics' commitment to providing advanced memory solutions that meet the evolving needs of the technology sector. Its combination of speed, power efficiency, and robustness makes it an excellent choice for designers seeking a dependable flash memory component.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess