EN
  • EN
  • DE

MC13281FXP

Part No MC13281FXP
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1026309-MC13281FXP
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC13281FXP CAD Model

Description

The MC13281FXP is a 2.4 GHz Low Power Transceiver designed by Freescale Semiconductor (now NXP Semiconductors) for IEEE 802.15.4 compliant wireless communication. It is specifically optimized for applications in the Zigbee and WirelessHART protocols. This transceiver integrates a complete radio frequency (RF) front-end, a modem, and a microcontroller interface, making it ideal for low-power wireless sensor networks and industrial control systems.

Applications

  • Zigbee networks: Used in home automation, smart energy, and industrial control systems.
  • WirelessHART networks: Employed in industrial process monitoring and control applications.
  • Wireless sensor networks (WSNs): Used in environmental monitoring, agriculture, and security systems.
  • Smart metering: Integrated into smart meters for automatic meter reading and energy management.
  • Building automation: Used in lighting control, HVAC systems, and access control.

Features

  • 2.4 GHz IEEE 802.15.4 compliant: Supports standard wireless communication protocols for interoperability.
  • Low power consumption: Optimized for battery-powered applications, extending battery life.
  • Integrated RF front-end: Simplifies design and reduces component count.
  • Integrated modem: Provides modulation and demodulation functions for data transmission.
  • Microcontroller interface: Allows easy integration with microcontrollers for data processing and control.
  • Over-the-air (OTA) programming: Enables remote firmware updates.
  • Advanced security features: Supports encryption and authentication for secure communication.

Benefits

  • Low power operation: Extends battery life in wireless sensor networks and other battery-powered applications.
  • Simplified design: Integrated RF front-end and modem reduce design complexity and component count.
  • Interoperability: IEEE 802.15.4 compliance ensures compatibility with other devices in the network.
  • Secure communication: Advanced security features protect data from unauthorized access.
  • Remote management: Over-the-air programming allows for remote firmware updates and device management.

Additional Details

The MC13281FXP typically operates from a low voltage power supply. Its performance characteristics, including transmit power, receiver sensitivity, and current consumption, are typically specified over a temperature range. Detailed specifications, including voltage ranges, operating temperatures, pin configurations, and application notes, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nichia Corporation
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess