EN
  • EN
  • DE

TMS7001NL-4

Part No TMS7001NL-4
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description ICMICROCONTROLLER8-BITTMS7000 CPUMOSDIP40PINPLASTIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1011250-TMS7001NL-4
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS7001NL-4 CAD Model

Description

The TMS7001NL-4 is a versatile microcontroller unit (MCU) produced by Texas Instruments, a leader in semiconductor design and manufacturing. Designed to cater to a wide range of applications, this MCU combines high performance with low power consumption, making it an ideal choice for embedded systems in industrial, automotive, and consumer electronics.

Key Features

  • Advanced Architecture: The TMS7001NL-4 is built on an advanced microcontroller architecture that ensures efficient handling of tasks and processes, providing a robust platform for complex applications.
  • High-Speed Operation: With a clock speed that supports high-speed operation, this MCU can perform intensive computations and manage multiple tasks simultaneously without compromising on performance.
  • Low Power Consumption: Despite its powerful capabilities, the TMS7001NL-4 is designed to be energy-efficient, which is critical for battery-operated devices and applications where power conservation is a priority.
  • Integrated Peripherals: The microcontroller includes a range of integrated peripherals, such as timers, serial communication interfaces, and analog-to-digital converters, which reduce the need for additional components and simplify the design process.
  • Wide Operating Temperature Range: It is capable of operating across a broad temperature range, making it suitable for harsh environments and ensuring reliability under extreme conditions.

Applications

The TMS7001NL-4's versatility allows it to be used in a variety of applications, including:

  • Automotive control systems
  • Industrial automation and control
  • Consumer electronics
  • Home automation
  • Medical devices

Support and Resources

Texas Instruments provides comprehensive support for the TMS7001NL-4 through its extensive online resources. Developers can access technical documentation, development tools, and software libraries to facilitate the design and implementation process. Additionally, TI's active community and customer support services are available to assist with any questions or challenges that may arise while working with the TMS7001NL-4.

You May Also Be Interested in

Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess