EN
  • EN
  • DE

MC13747FBR2

Part No MC13747FBR2
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 961059-MC13747FBR2
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC13747FBR2 CAD Model

Description

The MC13747FBR2 is a monolithic integrated circuit designed for use as a direct FM audio transmitter. Formerly manufactured by Freescale Semiconductor (now NXP), it is designed to transmit audio signals over short distances using frequency modulation. This IC is commonly used in applications requiring wireless audio transmission, such as wireless microphones and intercom systems.

Applications:

  • Wireless Microphones: Transmitting audio from a microphone to a receiver.
  • Wireless Intercom Systems: Two-way communication systems for home or office use.
  • Baby Monitors: Audio transmission from a baby's room to a monitoring device.
  • FM Transmitters: Creating small FM transmitters for various applications.
  • Remote Control Systems: Transmitting audio signals for remote control purposes.

Features:

  • FM Transmitter: Integrated FM transmitter circuitry.
  • Low Power Consumption: Designed for battery-powered operation.
  • Adjustable Output Power: Allows adjustment of the transmission range.
  • Pre-emphasis Circuitry: Improves audio quality and reduces noise.
  • Low Distortion: Provides clear and accurate audio transmission.
  • Compact Package: Available in a small package for space-constrained applications.

Benefits:

  • Wireless Audio Transmission: Enables wireless audio connectivity.
  • Portable Operation: Low power consumption allows for battery-powered operation.
  • Adjustable Range: Output power adjustment allows for customization of transmission range.
  • Improved Audio Quality: Pre-emphasis circuitry enhances audio quality.
  • Simplified Design: Integrated circuitry reduces design complexity.

Additional Details:

The MC13747FBR2 operates with a supply voltage range. It includes internal circuitry for generating the FM carrier signal and modulating it with the audio input. The IC is designed to minimize harmonic distortion. The design facilitates easy integration into various wireless audio systems. It is commonly used in consumer electronics, security systems, and other applications requiring wireless audio transmission.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess