EN
  • EN
  • DE

MC140106BCP

Part No MC140106BCP
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1076720-MC140106BCP
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC140106BCP CAD Model

Description

The MC140106BCP is a Hex Schmitt-Trigger Inverter. It is part of the MC14000 series of CMOS logic integrated circuits manufactured by Motorola (later Freescale, now NXP). This device contains six independent inverters, each with Schmitt-trigger action. The Schmitt-trigger input provides different threshold voltages for rising and falling input signals, resulting in hysteresis. This hysteresis makes the device suitable for applications requiring noise immunity and signal conditioning, such as waveform shaping, pulse squaring, and switch debouncing.

Applications

  • Waveform shaping
  • Pulse squaring
  • Switch debouncing
  • Line receivers
  • Threshold detection

Features

  • Hex Inverter
  • Schmitt-Trigger Inputs
  • CMOS Logic
  • High Noise Immunity
  • Low Power Consumption
  • Wide Operating Voltage Range
  • TTL Compatibility

Benefits

  • Noise Immunity: Schmitt-trigger inputs provide high noise immunity, preventing spurious switching due to noisy input signals.
  • Waveform Shaping: Can be used to shape noisy or slowly changing input waveforms into clean, sharp digital signals.
  • Switch Debouncing: Eliminates switch bounce, providing a clean digital signal when a mechanical switch is closed or opened.
  • Low Power Consumption: CMOS technology offers low power consumption, making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: The device can operate over a wide voltage range, providing flexibility in circuit design.

Additional Details

The MC140106BCP contains six identical inverters. Each inverter has a Schmitt-trigger input, characterized by its upper (VT+) and lower (VT-) threshold voltages. When the input voltage exceeds VT+, the output switches to a logic low. When the input voltage falls below VT-, the output switches to a logic high. The difference between VT+ and VT- is the hysteresis voltage, which prevents oscillations and provides noise immunity. The device is fabricated using CMOS technology. The operating voltage range is typically between 3V and 15V. It's usually available in a through-hole DIP (Dual In-line Package). It is a versatile component often employed in digital circuits to improve signal quality and prevent unwanted switching.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess