EN
  • EN
  • DE

MC14075BCP

Part No MC14075BCP
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description OR Gate 3-Element 3-IN CMOS 14-Pin DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function OR
RoHS Compliant
Win Source Part Number 1076752-MC14075BCP
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC14075BCP CAD Model

Description

The MC14075BCP is a triple 3-input NOR gate from the MC14000 series of CMOS logic gates manufactured by Freescale Semiconductor (now NXP). This integrated circuit performs the logical NOR operation on three inputs, providing a single output that is HIGH only when all three inputs are LOW. The device is designed for use in a wide range of digital logic applications.

Applications:

  • Logic signal inversion
  • Simple digital logic functions
  • Data selection and routing
  • Alarm systems
  • Home appliances
  • Automotive electronics
  • Industrial control systems

Features:

  • Triple 3-input NOR gate
  • CMOS logic for low power consumption
  • High noise immunity
  • Wide operating voltage range (3V to 15V typical)
  • Standardized symmetrical output characteristics
  • Operating temperature range: -55°C to +125°C

Benefits:

  • Simple implementation of NOR logic functions
  • Low power consumption makes it suitable for battery-powered applications
  • High noise immunity ensures reliable operation in noisy environments
  • Wide operating voltage range provides flexibility in power supply selection
  • The standardized output characteristics allows for easy integration with other logic devices.

Additional Details:

The MC14075BCP is typically supplied in a 14-pin DIP (Dual In-line Package). It adheres to the standard CMOS logic voltage levels. The propagation delay varies depending on the supply voltage and load capacitance. Always refer to the datasheet for precise timing characteristics. The device is static discharge resistant, making it robust to handle in various environments. This NOR gate can be used to implement other logic functions like AND and OR through appropriate wiring configurations with other gates or in conjunction with DeMorgan's theorem.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Multicomp
Switch, Rotary, Tht, 10X10, 10 Pos, 3X3
Need more? Email Us
Multicomp
Switch, Rotary, Kink, 10X10, 16 Pos, 3X3
Need more? Email Us
SMC Diode Solutions
Smc Mqm/mqp/mqq Low Friction Cyl Cyl, Low Fr
Need more? Email Us
Sunlord
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Meled
Lowest to $0.1113
Multicomp
Res, 82K, 0.1%, 0.1W, 0603, Thin Film
Need more? Email Us
SMC Diode Solutions
Cyl; Compact Guide; Slide Brg
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess