EN
  • EN
  • DE

MC145026D

Part No MC145026D
Manufacturer Freescale Semiconductor - NXP
Catalog Interface - Encoders, Decoders, Converters
Description IC ENCODER 9 LINE SMPLX 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Encoder, Decoder
Applications Remote Control
Analog Supply Voltage 2.5 V to 18 V
Digital Supply Voltage 2.5 V to 18 V
Mounting SMD (SMT)
Case / Package 16-SOG
Win Source Part Number 022587-MC145026D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC145026D CAD Model

Description

The NXP 229357 is an obsolete (EOL) integrated circuit designed for use in remote control applications.

  • Package: 022587-MC145026D is packaged in a 16-SOG package
  • Operating Voltage: Operates on an analog supply voltage of 2.5 V to 18 V and a digital supply voltage of 2.5 V to 18 V
  • Type: Encoder and decoder
  • Popularity: High
  • Supply and Demand Status: Limited

You May Also Be Interested in

Wch
USB to HID 12Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.6695
Wch
Transceiver 2Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.4182
Wch
USB to UART 2Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.4752
Wch
Transceiver 2Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.5705
Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
Genesys
QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $3.2015
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Renesas Electronics America
IC NTSC/PAL/SECAM DECODER 32QFN / NTSC/PAL/SECAM Video Decoder IC Cell Phone 32-QFN (4x4)
Lowest to $2.3802
Prolific Technology Inc.
USB to UART 12Mbps USB 2.0 SSOP-28 Interface Controllers RoHS
Lowest to $1.4256

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess