EN
  • EN
  • DE

PIC32MX795F512L-80I/PT

Part No PIC32MX795F512L-80I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description PIC32MX7XXFXXXX USB, CAN and Ethernet 32-bit Flash Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MX
Packaging Tray
Core Processor MIPS32 M4K
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, Ethernet, I2C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 85
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage 2.3 V ~ 3.6 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (12x12)
Win Source Part Number 1238378-PIC32MX795F512L-80I/PT
Manufacturer Homepage www.microchip.com
Family Name PIC32MX795F512L
Introduction Date November 05, 2009
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Automation & Process Control, Automotive, Embedded Design & Development, Robotics, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian PIC32MX795F512L-80I/PT CAD Model

Description

Microchip Technology's PIC32MX795F512L-80I/PT Microcontroller

The PIC32MX795F512L-80I/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications that require substantial processing power, connectivity, and reliability. This microcontroller is part of the PIC32MX family and is particularly suited for applications in the industrial, telecommunications, automotive, and consumer electronics sectors.

Key Features:

  • Core: The device features a MIPS M4K 32-bit core processor, running at a maximum speed of 80 MHz, providing a perfect balance between computational performance and power consumption.
  • Memory: It boasts 512 KB of flash memory and 128 KB of RAM, offering ample space for complex applications and the ability to handle multiple tasks simultaneously.
  • Digital Communication: With an array of communication peripherals, including CAN, I2C, SPI, and UART modules, this microcontroller facilitates easy data exchange and integration into a variety of systems.
  • Connectivity: The device includes an Ethernet MAC with a dedicated DMA, making it ideal for networked applications.
  • Advanced Control: It supports advanced control systems with its PWM modules, and QEI (Quadrature Encoder Interface) for precise motor and motion control.
  • Analog Features: The microcontroller is equipped with a 16-channel, 10-bit Analog-to-Digital Converter (ADC), ensuring precise analog signal measurement and conversion.
  • Timers and Counters: Multiple 16-bit and 32-bit timers, as well as Real-Time Clock and Calendar functions, provide versatile timing solutions.
  • Package: The PIC32MX795F512L-80I/PT is available in a 100-pin TQFP package, ensuring compactness and ease of integration into space-constrained applications.
  • Temperature Range: It operates within an industrial temperature range of -40°C to 85°C, ensuring reliability and performance under extreme conditions.

Applications:

The versatility of the PIC32MX795F512L-80I/PT makes it an excellent choice for a wide range of applications such as:

  • Industrial Control Systems
  • Automotive Electronics
  • Home Automation
  • Internet of Things (IoT) Devices
  • Complex User Interfaces
  • Medical Devices
  • Telecommunication Systems

With its robust feature set and Microchip's commitment to quality, the PIC32MX795F512L-80I/PT is a reliable and powerful microcontroller that can elevate the performance of your advanced embedded systems.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0920 $60.4600
11+ $9.9217 $109.1387
16+ $9.6116 $153.7856
22+ $9.3016 $204.6352
28+ $8.9915 $251.7620
38+ $8.0614 $306.3332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess