EN
  • EN
  • DE

ST72F60K1U1TR

Part No ST72F60K1U1TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 40QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 19
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Data RAM Size 384 x 8
Supply Voltage - Operating 4 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Dimension 40-VFQFN Exposed Pad
Win Source Part Number 066216-ST72F60K1U1TR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian ST72F60K1U1TR CAD Model

Description

ST72F60K1U1TR Microcontroller from STMicroelectronics

The ST72F60K1U1TR is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to offer an optimal balance of processing power, low power consumption, and advanced features for a wide range of applications. This MCU is part of the ST7 family, which is renowned for its robustness, reliability, and efficiency, making it an ideal choice for industrial, automotive, and consumer applications.

Key Features

  • CPU: The ST72F60K1U1TR is equipped with an 8-bit CPU core, offering up to 8 MHz clock speed. This provides sufficient processing capabilities for tasks that require a combination of efficiency and speed.
  • Memory: It comes with 60 KB of Flash program memory, which is ideal for storing firmware and applications. Additionally, it includes 1 KB of RAM for data processing and 128 bytes of EEPROM for non-volatile data storage.
  • I/O Ports: The MCU features 28/32 multifunctional bidirectional I/O lines, providing flexibility in connecting with various peripherals and devices.
  • Timers: With three 16-bit timers, including external clock input and output compare functions, it allows for precise event management and time-related operations.
  • Communication Interfaces: The device includes a serial communication interface (SCI) and an I2C bus interface, enabling easy communication with other microcontrollers and peripherals.
  • ADC: An integrated 10-bit analog-to-digital converter with up to 11 channels allows the MCU to interface with analog sensors and convert their signals for digital processing.
  • Supply Voltage: It operates within a supply voltage range of 3.0 to 5.5 volts, accommodating various power supply configurations and ensuring compatibility with both 3.3V and 5V systems.
  • Package: The ST72F60K1U1TR is available in a TSSOP20 package, which is suitable for space-constrained applications due to its small footprint.

Applications

The flexibility and feature set of the ST72F60K1U1TR make it an excellent choice for a multitude of applications, including but not limited to automotive systems, home appliances, industrial control systems, and smart sensors.

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The ST72F60K1U1TR is backed by the company's comprehensive technical support and documentation, ensuring that designers and engineers can leverage the full potential of the MCU in their projects.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3575 $58.9375
60+ $1.9343 $116.0580
93+ $1.8739 $174.2727
128+ $1.8134 $232.1152
165+ $1.7530 $289.2450
221+ $1.5716 $347.3236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,410 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess