EN
  • EN
  • DE

SC16C652BIB48,128

Part No SC16C652BIB48,128
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC ENCODER/DECODER IRDA 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Number of Channels 2, DUART
FIFO's 32 Byte
Data Rate (Max) 5Mbps
Supply Voltage - Operating 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 124181-SC16C652BIB48,128
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC16C652BIB48,128 CAD Model

Description

Introducing the NXP SC16C652BIB48,128 Dual UART with I²C-bus/SPI Interface

The NXP SC16C652BIB48,128 is a powerful dual universal asynchronous receiver-transmitter (UART) designed to add enhanced serial communication capabilities to your embedded systems. This integrated circuit is perfect for applications that require high-speed data transfer, reliable performance, and flexible connectivity options. Its robust feature set makes it an ideal choice for industrial control systems, point-of-sale terminals, and complex networking equipment.

Key Features:

  • Dual Channel UART: The SC16C652BIB48,128 boasts two independent UART channels, allowing for simultaneous serial communication on two different ports. This feature is particularly useful for systems that manage multiple data streams or require redundancy.
  • Programmable Baud Rate: With a programmable baud rate generator, the device can support a wide range of data transfer speeds, ensuring compatibility with various peripherals and network specifications.
  • I²C-bus/SPI Interface: Flexibility is at the core of the SC16C652BIB48,128, featuring both an I²C-bus and an SPI interface. This dual-interface capability allows for easy integration into systems that utilize either communication protocol, providing a versatile solution for system designers.
  • 64-byte FIFO: Each UART channel is equipped with a deep 64-byte FIFO (First In, First Out) buffer, which helps to reduce CPU overhead by storing incoming data until it can be processed. This is especially beneficial in systems with high data throughput requirements.
  • Auto Hardware/Software Flow Control: The device supports automatic hardware and software flow control, ensuring data integrity by preventing buffer overruns and optimizing data flow management.
  • Low Power Consumption: Designed with power efficiency in mind, the SC16C652BIB48,128 is suitable for battery-operated devices, reducing the overall power consumption of the system.
  • Wide Operating Voltage: The device operates over a broad voltage range, accommodating various power supply specifications and enabling its use in diverse environments.

Applications:

The NXP SC16C652BIB48,128 is a versatile component that can be deployed in a variety of applications, including but not limited to:

  • Telecommunications
  • Networking equipment such as routers and switches
  • Industrial control and automation systems
  • Point-of-sale (POS) terminals
  • Automotive diagnostics and infotainment systems

With its combination of dual-channel operation, flexible interface options, and reliable performance, the NXP SC16C652BIB48,128 is a standout choice for any application requiring efficient and robust serial communication.

You May Also Be Interested in

Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $6.7444
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Need more? Email Us
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,294 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess