EN
  • EN
  • DE

MKE02Z32VLC4

Part No MKE02Z32VLC4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32LQFP / KE02 Sub-Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM Cortex -M0+
Core Size 32-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals LVD, PWM, WDT
Number of I/O 28
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 16x12b; D/A 2x6b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804933-MKE02Z32VLC4
Ultra Librarian 3D Model Ultra Librarian MKE02Z32VLC4 CAD Model

Description

Product Overview: NXP MKE02Z32VLC4 Microcontroller

The NXP MKE02Z32VLC4 is a highly efficient 32-bit microcontroller designed for a wide range of applications, particularly those requiring low power consumption and high performance. This microcontroller is part of the Kinetis E series which is built on the ARM Cortex-M0+ processor. The MKE02Z32VLC4 is optimized for cost-sensitive applications offering a rich suite of features and robust peripheral set to support a variety of applications in the industrial and consumer markets.

Key Features:

  • Core: ARM Cortex-M0+ processor running at up to 20 MHz.
  • Memory: 32KB flash memory and 4KB RAM which provides ample space for complex applications and software.
  • Digital & Analog Peripherals: Includes a range of peripherals such as multiple GPIOs, ADCs, DACs, Timers, and communication interfaces like SPI, I2C, and UART.
  • Power Efficiency: Designed for low power operation with several power-saving modes to ensure energy efficiency in battery-powered devices.
  • Package: Available in a 32-pin LQFP package which is ideal for space-constrained applications.
  • Operating Voltage: Supports a wide range of supply voltages from 2.7V to 5.5V, making it versatile for various power environments.
  • Temperature Range: Operates within an industrial temperature range from -40°C to +105°C, suitable for harsh environments.

Applications:

The MKE02Z32VLC4 is designed for a broad array of applications, including but not limited to home appliances, industrial control systems, motor control, power management, and consumer electronics. Its robust design and feature set make it particularly well-suited for applications that require a balance between performance and cost-effectiveness.

Support & Resources:

NXP provides extensive support for the MKE02Z32VLC4 with a comprehensive ecosystem that includes development tools, software libraries, and documentation to assist developers in bringing their projects to life. The microcontroller is supported by the NXP's MCUXpresso IDE and software development kit (SDK), which includes driver support for each of the on-chip peripherals, middleware, and real-time operating system (RTOS) components.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5438 $54.0330
80+ $1.2667 $101.3360
125+ $1.2272 $153.4000
170+ $1.1876 $201.8920
220+ $1.1480 $252.5600
295+ $1.0292 $303.6140
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,047 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess