EN
  • EN
  • DE

PIC18F66K22-I/MR

Part No PIC18F66K22-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 64/80-Pin, High-Performance, 1-Mbit Enhanced Flash Microcontrollers with 12-Bit A/D and nanoWatt XLP Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18K
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 4K x 8
Supply Voltage 1.8 V ~ 5.5 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 1238294-PIC18F66K22-I/MR
Manufacturer Homepage www.microchip.com
Family Name PIC18F66K22
Introduction Date May 28, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F66K22-I/MR CAD Model

Description

Product Overview

The PIC18F66K22-I/MR is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This device belongs to Microchip's extensive range of PIC18 microcontrollers, which are known for their robust performance and flexibility, making them suitable for a wide array of applications.

Key Features

  • Enhanced Mid-Range Core: With a 16-bit instruction set, the PIC18F66K22-I/MR offers an improved range of features compared to standard 8-bit microcontrollers, providing more efficiency and flexibility in programming.
  • Clock Speed: This MCU operates at a maximum frequency of 64 MHz, delivering the speed needed for time-sensitive tasks and high-performance operations.
  • Flash Memory: It comes with 64 KB of flash memory, allowing ample space for program storage and facilitating complex application development without the need for external memory components.
  • RAM and EEPROM: The device includes 3,952 bytes of RAM for variable storage and 1 KB of EEPROM for non-volatile memory storage, which can be very useful for storing configuration settings and data that must be preserved during power cycles.
  • I/O Ports: The MCU features 52 I/O pins, providing a generous number of connections for interfacing with sensors, actuators, and other peripherals.
  • Analog-to-Digital Converter (ADC): With a 12-bit, 24-channel ADC, the PIC18F66K22-I/MR can accurately convert analog signals to digital, making it ideal for sensor interfacing and data acquisition tasks.
  • Communication Peripherals: It supports multiple communication protocols, including SPI, I2C, EUSART, which allow for versatile connectivity options with other devices and systems.
  • Power Management: The microcontroller features Power Manageable modes such as Idle and Sleep, which help in reducing power consumption and extending battery life in portable applications.

Applications

The versatility of the PIC18F66K22-I/MR makes it suitable for a broad range of applications, including industrial control systems, automotive electronics, home automation, medical devices, and IoT solutions. Its robust feature set ensures that developers can rely on this MCU for projects that require reliable performance and complex functionalities.

Package and Quality

Encased in a 64-pin QFN (Quad Flat No-lead) package, the PIC18F66K22-I/MR offers a compact footprint suitable for space-constrained applications. Microchip's commitment to quality ensures that this product meets high standards of reliability and longevity, making it a trustworthy choice for your embedded system designs.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6583 $59.9247
22+ $5.4633 $120.1926
33+ $5.2926 $174.6558
46+ $5.1219 $235.6074
59+ $4.9512 $292.1208
79+ $4.4389 $350.6731
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess