EN
  • EN
  • DE

MC145157P

Part No MC145157P
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Pll Frequency Synthesizer, 22MHZ, PDIP16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1076866-MC145157P
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC145157P CAD Model

Description

The MC145157P is a monolithic phase-locked loop (PLL) frequency synthesizer integrated circuit manufactured using CMOS technology. Designed for frequency synthesis applications, this device is commonly used in communication systems, consumer electronics, and other applications that require precise frequency control. Its low power consumption and robust feature set make it suitable for a variety of designs.

Applications

  • Wireless Communication Devices: Used for generating local oscillator frequencies in cordless phones and two-way radios.
  • Cable and Satellite TV Tuners: Enables channel selection by providing the necessary frequencies for down-conversion.
  • Frequency Hopping Spread Spectrum (FHSS) Systems: Provides the frequency agility required for these systems.
  • Test and Measurement Equipment: Used in signal generators and frequency counters where accuracy is essential.
  • Clock Generation: Provides stable and accurate clock signals for microprocessors and other digital circuits.

Features

  • Low Power CMOS Technology: Minimizes power consumption, making it ideal for battery-powered devices.
  • Wide Operating Voltage: Operates over a broad voltage range, typically 3.0V to 5.5V, providing design flexibility.
  • Programmable Dividers: Allows for flexible frequency synthesis with programmable reference and feedback dividers.
  • On-Chip Phase Detector: Integrates the phase detection function, reducing external component count.
  • Lock Detect Circuitry: Provides an output signal indicating when the PLL is locked onto the desired frequency.
  • Serial Interface Control: Enables easy programming and control of the PLL parameters.

Benefits

  • Precise Frequency Synthesis: Ensures accurate and stable frequency generation, critical for reliable communication systems.
  • Reduced System Cost: Integration of multiple functions reduces the number of external components required, lowering overall cost.
  • Simplified Design: The integrated PLL simplifies the design process, reducing development time and effort.
  • Improved Signal Quality: Low noise characteristics minimize unwanted frequency spurs and noise, improving signal integrity.
  • Versatile Application: Suitable for a wide range of frequency synthesis applications due to its programmable features.

Technical Specifications

The MC145157P includes programmable reference and feedback dividers for frequency selection. It features an on-chip phase detector and charge pump. The serial interface (typically SPI or similar) enables programming of the divider ratios and other control parameters. The device is typically available in a PDIP package and operates over an industrial temperature range.

You May Also Be Interested in

Sunlord
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Multicomp
Res, 82K, 0.1%, 0.1W, 0603, Thin Film
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
SMC Diode Solutions
Cyl; Compact Guide; Slide Brg
Need more? Email Us
SMC Diode Solutions
Smc Mqm/mqp/mqq Low Friction Cyl Cyl, Low Fr
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Multicomp
Switch, Rotary, Kink, 10X10, 16 Pos, 3X3
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess