EN
  • EN
  • DE

BSO130P03

Part No BSO130P03
Manufacturer Infineon Technologies
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819733-BSO130P03
Ultra Librarian 3D Model Ultra Librarian BSO130P03 CAD Model

Description

The BSO130P03 is a P-channel power MOSFET manufactured by Infineon Technologies. This MOSFET is designed for high-efficiency power switching applications, offering low on-resistance and fast switching speeds. It is commonly used in DC-DC converters, load switches, and motor control circuits.

Applications

  • DC-DC Converters: Used as a switching element in DC-DC converters for voltage regulation.
  • Load Switches: Implemented as a load switch to control power distribution in electronic systems.
  • Motor Control Circuits: Employed in motor control circuits for efficient motor driving.
  • Power Management Systems: Integrated into power management systems for efficient power delivery.
  • Battery Management Systems: Used for battery charging and discharging control.

Features

  • P-Channel MOSFET: Operates with a negative gate-source voltage for switching.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • Logic Level Gate Drive: Can be driven directly by logic-level signals.
  • Avalanche Rated: Withstands high voltage spikes and transients.

Benefits

  • High Efficiency: Reduces power consumption and improves overall system performance.
  • Simplified Drive Circuitry: Can be driven directly by logic-level signals, simplifying design.
  • Robust Performance: Withstands high voltage spikes and transients, ensuring reliable operation.
  • Compact Design: Allows for integration into space-constrained electronic devices.
  • Improved Thermal Performance: Dissipates heat efficiently, ensuring stable operation.

Additional Details

The BSO130P03 features a trench MOSFET structure, which provides lower on-resistance and improved switching performance compared to planar MOSFETs. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and operating temperature range. The specific package type and thermal resistance are also important considerations for thermal management.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess