EN
  • EN
  • DE

MC145415P

Part No MC145415P
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076930-MC145415P
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC145415P CAD Model

Description

The MC145415P is a monolithic integrated circuit manufactured by Freescale Semiconductor (NXP). It functions as a silicon-gate CMOS phase-locked loop (PLL) frequency synthesizer. Designed for a broad range of communication and control applications, it offers a versatile solution for frequency generation and management.

Applications

  • Frequency synthesizers in communication equipment
  • Radio transceivers
  • Cable TV tuners
  • Clock generation in microprocessors and microcontrollers
  • Instrumentation and measurement equipment

Features

  • Low Power Consumption: Typical CMOS characteristics ensure minimal power dissipation.
  • Wide Supply Voltage Range: Operates reliably across a broad voltage spectrum.
  • High Frequency Operation: Capable of synthesizing frequencies up to a certain limit (Consult datasheet for precise frequency range).
  • Programmable Dividers: Allows for flexible frequency selection through programmable division ratios.
  • Phase Detector: Integrated phase detector for precise frequency locking.
  • Lock Detect Output: Provides an output signal indicating when the PLL is locked.

Benefits

  • Stable Frequency Generation: Provides a stable and accurate frequency source for various applications.
  • Flexible Frequency Selection: Programmable dividers enable a wide range of output frequencies.
  • Reduced Component Count: Integration of PLL functions reduces the need for external components, simplifying circuit design.
  • Low Power Consumption: Minimizes power requirements in battery-powered or energy-sensitive applications.
  • Improved System Performance: Accurate frequency synthesis enhances the performance and reliability of communication and control systems.

The MC145415P's internal architecture typically includes a voltage-controlled oscillator (VCO), a phase detector, a loop filter, and programmable dividers. The VCO generates a signal whose frequency is controlled by an input voltage. The phase detector compares the phase of the VCO output with a reference signal and generates an error signal. The loop filter smooths the error signal, which is then used to adjust the VCO's frequency. The programmable dividers allow the user to select the desired output frequency by dividing down the VCO's frequency. The lock detect output signals when the VCO is locked to the reference frequency.

For specific technical specifications, including operating voltage range, frequency range, pinout diagrams, and other details, refer to the official Freescale Semiconductor (NXP) MC145415P datasheet.

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess