EN
  • EN
  • DE

MC74VHC1GT32DFT4

Part No MC74VHC1GT32DFT4
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1077928-MC74VHC1GT32DFT4
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC74VHC1GT32DFT4 CAD Model

Description

ON Semiconductor MC74VHC1GT32DFT4 Single 2-Input OR Gate

The MC74VHC1GT32DFT4 is a high-performance, single 2-input OR gate integrated circuit from ON Semiconductor, designed for use in a variety of digital applications. This tiny but powerful device is part of the VHC family, which is well-known for its low power consumption and high noise immunity equivalent to that of the standard CMOS integrated circuits.

Key Features

  • Advanced High-Speed CMOS Technology: The MC74VHC1GT32DFT4 is built using advanced CMOS technology, which ensures fast switching speeds while maintaining low power dissipation.
  • High Noise Immunity: Characterized by a high noise immunity of VNIH = VNIL = 28% VCC (minimum), this component is ideal for noisy environments where signal integrity is critical.
  • Power Down Protection: Equipped with power down protection on inputs, this OR gate ensures that no excessive current is drawn if the input is at a high voltage level during power off.
  • Low Power Consumption: The low power consumption feature is a hallmark of the VHC family, making this device suitable for battery-operated and power-sensitive applications.
  • High-Speed Operation: With propagation delay times significantly shorter than those of general CMOS integrated circuits, the MC74VHC1GT32DFT4 can operate at high speeds, making it suitable for fast digital circuits.

Applications

The versatility of the MC74VHC1GT32DFT4 allows it to be used across a wide range of applications, including:

  • Logic level translation
  • Power management systems
  • Portable devices
  • Data communication systems
  • Signal processing

Package and Quality

The MC74VHC1GT32DFT4 comes in a compact SC-70 (SOT-353) surface-mount package, which is ideal for space-constrained applications. The device is fully compliant with RoHS directives, making it an environmentally friendly choice for electronic designs. ON Semiconductor's commitment to quality ensures that the MC74VHC1GT32DFT4 meets strict industry standards for performance and reliability.

With its combination of high-speed operation, low power consumption, and robust noise immunity, the MC74VHC1GT32DFT4 from ON Semiconductor is an excellent choice for designers looking to enhance the efficiency and reliability of their digital systems.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess