EN
  • EN
  • DE

MC145443BDWR2

Part No MC145443BDWR2
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 970527-MC145443BDWR2
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC145443BDWR2 CAD Model

Description

The MC145443BDWR2 is a full-duplex differential modem designed for industrial applications, manufactured by Freescale Semiconductor - NXP. This modem facilitates reliable data communication over long distances, even in noisy environments, leveraging differential signaling to minimize the impact of common-mode noise. It is designed for robust operation and is commonly found in industrial control systems, building automation, and other similar applications requiring dependable communication.

Applications

  • Industrial Control Systems: Used for communication between controllers, sensors, and actuators in manufacturing plants and process control environments.
  • Building Automation: Facilitates communication between HVAC systems, lighting controls, and security systems within commercial buildings.
  • SCADA Systems: Enables remote monitoring and control of infrastructure such as water treatment plants, pipelines, and power grids.
  • Networking Devices: Acts as a communication interface for various networking applications.

Features

  • Full-Duplex Operation: Allows simultaneous transmission and reception of data, improving communication efficiency.
  • Differential Signaling: Minimizes the effects of common-mode noise, ensuring reliable data transmission over long distances.
  • Low Power Consumption: Optimizes energy efficiency, making it suitable for battery-powered and energy-sensitive applications.
  • Wide Operating Voltage Range: Supports a broad range of supply voltages, providing flexibility in system design.
  • High Noise Immunity: Offers robust performance in electrically noisy environments, ensuring data integrity.
  • Surface Mount Package: Facilitates easy integration into automated assembly processes, reducing manufacturing costs.

Benefits

  • Reliable Communication: Differential signaling ensures dependable data transmission, even in challenging industrial environments.
  • Improved System Performance: Full-duplex operation enhances data throughput and responsiveness of control systems.
  • Reduced Power Consumption: Low power design extends battery life in portable applications and reduces overall energy costs.
  • Simplified System Integration: Surface mount package simplifies board layout and assembly, accelerating time-to-market.
  • Enhanced Noise Immunity: Robust design minimizes the impact of electrical noise, ensuring accurate and consistent operation.

Additional Details

The MC145443BDWR2 is typically used with appropriate line drivers and receivers to interface with various communication standards such as RS-485. Its differential signaling capability makes it an ideal choice for applications where data integrity is paramount. The modem's robust design and wide operating voltage range contribute to its versatility and suitability for a wide array of industrial applications. The component is often specified with defined signaling rates and impedance characteristics, allowing engineers to predict the behavior of the communication system, and optimize the related signal integrity.

You May Also Be Interested in

MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Omron
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Multicomp
Res, 82K, 0.1%, 0.1W, 0603, Thin Film
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7539 $60.0624
38+ $3.0801 $117.0438
59+ $2.9838 $176.0442
80+ $2.8875 $231.0000
104+ $2.7913 $290.2952
139+ $2.5026 $347.8614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess