The MC14583BCP is a monolithic complementary MOS MSI device. It is a dual Schmitt trigger. This device is designed for applications requiring accurate threshold detection and pulse shaping. It is manufactured by Freescale Semiconductor - NXP.
Applications:
- Wave and pulse shapers
- High-noise-environment systems
- Comparator circuits
- Contact bounce elimination
- Digital signal processing
Features:
- Schmitt-trigger inputs with hysteresis
- High noise immunity
- Diode protection on all inputs
- Supply voltage range: 3.0 V to 18 V
- Capable of driving 10 LSTTL loads
- Symmetrical output characteristics
Benefits:
- Improved noise immunity compared to standard CMOS logic
- Simplified circuit design due to hysteresis
- Reliable operation over a wide voltage range
- Direct compatibility with TTL logic devices
- Enhanced signal integrity
Additional Details:
The MC14583BCP operates over a wide temperature range. The propagation delay is typically 30 ns at VDD = 10 V. The hysteresis voltage is typically 0.8 V at VDD = 5 V. The device is available in a 14-pin PDIP package.