EN
  • EN
  • DE

MC1688L

Part No MC1688L
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1003808-MC1688L
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC1688L CAD Model

Description

The MC1688L is a monolithic integrated circuit designed and manufactured by Freescale Semiconductor, now NXP Semiconductors. This device is primarily used as a radio frequency (RF) mixer. RF mixers are essential components in communication systems, responsible for converting signals from one frequency to another.

Applications:

  • Radio Receivers: Used in AM/FM receivers to convert received RF signals to intermediate frequencies (IF).
  • Television Tuners: Employed to downconvert TV broadcast frequencies for processing.
  • Satellite Communication Systems: Integrated in satellite receivers to shift downlink frequencies.
  • Wireless Communication Devices: Found in devices like cordless phones and walkie-talkies for frequency conversion.
  • Spectrum Analyzers: Utilized to downconvert input frequencies for analysis.

Features:

  • High Conversion Gain: Provides efficient frequency conversion with minimal signal loss.
  • Low Noise Figure: Minimizes the introduction of noise during frequency conversion.
  • Wide Frequency Range: Supports a broad range of input and output frequencies.
  • Single-Ended Input/Output: Simplifies interfacing with other components in the system.
  • Low Supply Voltage Operation: Operates effectively with low voltage power supplies.

Benefits:

  • Improved Receiver Sensitivity: Enhanced performance in receiving weak RF signals.
  • Reduced System Noise: Minimization of noise improves the clarity and quality of the received signal.
  • Increased System Efficiency: High conversion gain reduces the need for additional amplification stages.
  • Simplified Design: Single-ended I/O simplifies integration with other RF components.
  • Lower Power Consumption: Contributes to longer battery life in portable devices.

The MC1688L is characterized by its ability to efficiently mix RF signals while maintaining a low noise floor. Its technical specifications generally include parameters such as conversion gain, noise figure, operating frequency range, and supply voltage requirements. This component is typically packaged in a small form factor, making it suitable for compact electronic designs. Its robust design ensures reliable performance in a variety of RF applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess