EN
  • EN
  • DE

GN2004-CNE3

Part No GN2004-CNE3
Manufacturer Semtech Corporation
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1060930-GN2004-CNE3
Categories OEM Parts(F-I)
Manufacturer Semtech Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GN2004-CNE3 CAD Model

Description

The GN2004-CNE3 is a re-driver IC manufactured by Semtech Corporation. It's designed to enhance signal integrity in high-speed data transmission applications, primarily focusing on USB 3.0 and DisplayPort interfaces. It compensates for signal degradation caused by PCB traces, cables, and connectors.

Applications

  • Desktop PCs: Redriving USB 3.0 signals on motherboards to maintain signal quality for peripherals.
  • Laptops: Compensating for signal loss in internal and external USB 3.0 and DisplayPort connections.
  • Docking Stations: Ensuring reliable data transfer through docking station interfaces.
  • External Hard Drives: Improving signal integrity for high-speed data transfer over USB 3.0 connections.
  • Monitors: Redriving DisplayPort signals for crisp and clear image quality, especially at higher resolutions.

Features

  • USB 3.0 Redriver: Compliant with USB 3.0 specifications, ensuring compatibility with USB 3.0 devices.
  • DisplayPort Redriver: Supports DisplayPort standards for high-resolution video transmission.
  • Adaptive Equalization: Dynamically adjusts equalization settings to compensate for signal loss in different channel environments.
  • Low Power Consumption: Designed for energy-efficient operation, minimizing power consumption in portable devices.
  • Small Package Size: Available in a compact package, allowing for easy integration into space-constrained applications.
  • Adjustable Gain: Provides adjustable gain settings to optimize signal performance for different cable lengths and PCB trace characteristics.

Benefits

  • Improved Signal Integrity: Enhances signal quality, reducing bit error rates and improving data transfer reliability.
  • Extended Reach: Allows for longer cable lengths without signal degradation, increasing system flexibility.
  • Enhanced System Performance: Improves overall system performance by ensuring reliable high-speed data transmission.
  • Reduced EMI: Minimizes electromagnetic interference (EMI) by improving signal integrity and reducing signal reflections.
  • Simplified Design: Simplifies system design by reducing the need for complex impedance matching and signal conditioning techniques.

Additional Details

The GN2004-CNE3 operates from a single 3.3V power supply. It typically features integrated termination resistors to further improve signal integrity. The specific equalization settings and gain adjustments may be configured via external pins or I2C interface. Consult the manufacturer's datasheet for detailed electrical characteristics, application notes, and configuration options.

You May Also Be Interested in

Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Harris Corporation
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Agilent(Hewlett-Packard)
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
TT Electronics
Lowest to $6.0469

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess